EliteOne 800 G2 23-inch Touch All-in-One PC

Impressive performance that fits right in

Deploy this sleek, slim HP EliteOne 800 All-in-One almost anywhere. No matter the environment, this enterprise-class all-in-one business PC will elevate your performance.

Stylish efficiency from edge to edge

With slim, sleek glass across a 23-inch diagonal FHD screen, this all-in-one PC impresses virtually anywhere.

Manufacturer Part Number
Z8M92US#ABA
EAN/UPC
0190780932704,190780932704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 – HP recommends Windows 10 Pro. 1 
Windows 10 Home 64 1 
Windows 8.1 Pro 64 1 
Windows 8.1 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 64 1 
Windows 7 Professional 32 1 
FreeDOS 2.0
Processor family: Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor
Intel® Pentium® Dual-Core processor 3 
Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6320 with Intel HD Graphics 530 (3.9 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6300 with Intel HD Graphics 530 (3.8 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4520 with Intel HD Graphics 530 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4500 with Intel HD Graphics 530 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores) 3 
Chipset: Intel® Q170
Form factor : All-in-one
Environmental: Low halogen 15 

Memory : Maximum memory: 32 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots : 2 SODIMM

Storage : Internal drive bays: Two 2.5"
External drive bays : One slim ODD (optional)
Internal drive: 500 GB up to 1 TB SATA (7200 rpm) 4 
128 GB up to 512 GB SATA 3D SSD 4 
120 GB up to 256 GB SATA SED SSD 4 
128 GB up to 256 GB Turbo Drive (M.2 PCIe SSD) 4 
128 GB up to 256 GB Turbo Drive G2 (M.2 PCIe SSD) 4 
Optical drive: Slim Tray-load DVD-ROM
Slim Tray-load SuperMulti DVD writer 5 

Display and graphics :Display:

  • 23" diagonal IPS widescreen backlit 10-point capacitive touch LCD (1920 x 1080)

Graphics: Integrated:
Intel® HD Graphics 7 
Discrete:

AMD Radeon™ R9 360 (2 GB)(Intel® HD Graphics integrated on processor)
Webcam: 2 MP full HD webcam (optional)

Expansion features : Ports: Left side:
1 USB Type-C™
2 USB 3.0 (1 charging)
1 headphone
1 microphone
1 SD 4 card reader (optional)
Right side:
1 fingerprint reader
Back:
4 USB 3.0
1 DisplayPort 1.2
1 RJ-45
1 audio line out
1 serial (optional)
2 PS/2 (keyboard/mouse) optional
Expansion slots: 1 M.2 2230
1 M.2 2280
(M.2 2230 slot for WLAN; M.2 2280 slot for SSD)

Media devices : Audio: Audio by Bang and Olufsen utilizing HP Clear Sound Amp which supports the integrated high-performance stereo 2.2W internal speakers, microphone array, headphone jack, line-out jack and a microphone jack that is retaskable to second headphone or line in.

Communications : Network interface:
LANIntel® I219LM GbE
WLANIntel® 8260 802.11ac wireless M.2
Broadcom BCM943228Z 802.11n wireless M.2 with Bluetooth®
Broadcom BCM943228Z 802.11n wireless M.2 6 

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available 14 
Power supply:
  • 160 W, up to 90% efficient, active PFC (with integrated graphics)
  • 200 W, up to 92% efficient, active PFC (with discrete graphics)
Dimensions and weight : Dimensions (W x D x H): 22.3 x 2.3 x 15.5 in (567.2 x 59 x 392.7 mm)
(Without stand but with non-stand VESA cover)
Weight: Starting at 15.08 lb (Starting at 6.84 kg)
(Weight without stand but with non-stand VESA cover. Exact weight depends on configuration.)

Security management : Security management: HP BIOSphere with Sure Start
Trusted Platform Module, SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
SATA port disablement (via BIOS)
Drive lock
RAID (available as a configurable option)
Intel® Identity Protection Technology (IPT)
Serial, parallel, USB enable/disable (via BIOS)
Optional USB port disable at factory (user configurable via BIOS)
Removable media write/boot control
Power-on password (via BIOS)
Setup password (via BIOS)
HP Solenoid Hood Sensor
Support for chassis cable lock devices 13 

What's included : Software: HP business PCs are shipped with a variety of software titles including: HP Drive Encryption (FIPS 140-2), HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.