Genuine Cyan High Capacity Toner Cartridge For The VersaLink C400/C405

High-capacity toner cartridge is specially formulated and tested to provide the best quality and most reliable printing you can count on page after page. It is designed for use in Xerox VersaLink C400 and C405. Xerox Genuine Supplies and Xerox equipment are made for each other. The higher yield makes this cartridge perfect for high-volume printing. High-capacity cartridge yields approximately 4,800 pages

Manufacturer Part Number
106R03514
EAN/UPC
0095205841985,095205841985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Specifications
Compatible Products: Xerox® VersaLink® C400,
VersaLink C405
UPC Code: 095205841985
Capacity: 4,8001

Shipping Information

Length (packaged): 11.85 in: 30.0989 cm
Width (packaged): 4.29 in: 10.8965 cm
Height (packaged): 2.2 in: 5.5879 cm
Weight (packaged): .59 lb: .2676 kg