High-capacity toner cartridge is specially formulated and tested to provide the best quality and most reliable printing you can count on page after page. It is designed for use in Xerox VersaLink C400 and C405. Xerox Genuine Supplies and Xerox equipment are made for each other. The higher yield makes this cartridge perfect for high-volume printing. High-capacity cartridge yields approximately 4,800 pages
Note:
Specifications
Compatible Products: Xerox® VersaLink® C400,
VersaLink C405
UPC Code: 095205841992
Capacity: 4,8001
Shipping Information
Length (packaged): 11.85 in: 30.0989 cm
Width (packaged): 4.29 in: 10.8965 cm
Height (packaged): 2.2 in: 5.5879 cm
Weight (packaged): .57 lb: .2585 kg