Note:
Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.01Lux @ (F1.2, AGC ON), 0 Lux with IR
0.014Lux @ (F1.4, AGC ON), 0 Lux with IR
Shutter time:: |: 1/3 s to 1/10,000 s
Lens:: |: 2.8-12mm @ F1.4, -Z: motorized lens
Lens Mount:: |: φ14
Adjustment Range:: |: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0° - 355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard
Video Compression:: |: H.264/MJPEG/H.264+
H.264 code profile:: |: Main Profile
Video bit rate:: |: 256Kbps~16Mbps
Dual Stream:: |: Yes
Image
Max. Image Resolution:: |: 2560×1920
Frame Rate:: |: 50Hz: 20fps (2560×1920), 25fps (2048x1536), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2560×1920), 30fps (2048x1536), 30fps(1920×1080), 30fps(1280×720)
Main Stream:: |: 50Hz: 20fps (2560×1920), 25fps (2048x1536), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2560×1920), 30fps (2048x1536), 30fps(1920×1080), 30fps(1280×720)
Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Support
ROI:: |: support
Network
Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Audio:: |: 1x audio I/O *only for –S models
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
Alarm Input:: |: -S:1
Alarm Output:: |: -S:1
Video Output:: |: 1Vp-p Composite Output (75 Ω, BNC)
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes
General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 5.5 W
Impact Protection:: |: IK10
Weather Proof:: |: IP66
IR Range:: |: Up to 20m
Dimensions:: |: 95×105×258.6 mm (3.74” × 4.13” × 10.18”)
Weight:: |: 1200g (2.6lbs)