Unstoppable performance for extended-range 1D/2D barcode capture
As a member of the Zebra 3600 Ultra-Rugged Series of scanners, the practically indestructible 1D/2D DS3608-ER corded and DS3678-ER cordless scanners are ready for one of the world’s toughest environments — the warehouse. Designed to capture any 1D or 2D barcode from near contact to as far as 70 ft./ 21.4 m away, these scanners provide the ultimate in versatility — workers can capture large picklist codes and small codes at near contact as easily as barcodes on pallets and location codes on the top of your warehouse racks. And truly unstoppable performance helps you drive throughput, accuracy and customer service to a new level.
Note:
PHYSICAL CHARACTERISTICS
Dimensions Corded: 7.3 in. H x 3.0 in. W x 5.2 in. D
18.5 cm H x 7.6 cm W x 13.2 cm D
Weight Corded: 11.8 oz. / 334 g
Input Voltage Range Host powered: 4.5 VDC min., 5.5 VDC max.
External power supply: 11.4 VDC min., 12.6 VDC max.
Operating Current DS3608-ER (corded):
Near: ~320mA Typical ; Far: ~700mA Typical
Standby Current DS3608-ER (corded): 120 mA (typical)
Color Industrial Green
Supported Host
Interfaces USB, RS232, Keyboard Wedge
Battery PowerPrecision+ 3100 mAh Li-Ion rechargeable battery
User Indicators Direct decode indicator; LEDs; beeper; vibration
PERFORMANCE CHARACTERISTICS
Scans per Full Charge 70,000+
Illumination One 660 nm LED
Imager Field of View Near: 32° (H) x 20° (V); Far: 12° (H) x 7.6° (V)
Image Sensor 1,280 x 800 (1 Megapixel)
Minimum Print Contrast 25% minimum reflective difference
Skew/Pitch/Roll Skew: ± 60°; Pitch: ± 60°; Roll: ± 360°
DECODE CAPABILITIES
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
2D PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
USER ENVIRONMENT
Operating Temp. Corded: -22° F to 122° F/-30° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% condensing
Drop Specification Withstands multiple 8.0 ft. / 2.4 m drops to concrete
Tumble Specification 5000 tumbles @ 3.3 ft. (1 m)
Sealing Scanner: IP65 and IP67; FLB cradle: IP65
ESD Per EN61000-4-2, ±25 KV air discharge, ±10 KV
direct discharge, ±10 KV indirect discharge
Ambient Light Immunity 0 to 10,000 Foot Candles/0 to 107639Lux (direct sunlight)
UTILITIES AND MAINTENANCE
123Scan Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports. For more information, visit www.zebra.com/123Scan
Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code.
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information.
REGULATORY
Environmental RoHS EN 50581: 2012
Electrical Safety EU Safety: EN 60950-1: 2006 + A11: 2009 + A1: 2010 + A12: 2011 + AC 2011 + A2: 2013;
International Safety: IEC 60950-1: 2005 + A1: 2009 + A2: 2013
US/Canada Safety: UL 60950-1, second edition, CAN/CSA-C22.2 No. 60950-1-07
Laser/LED Safety Complies with 21 CFR1040.10 and 1040.11 except for deviations pursuant to Laser Notice NO. 50, dated June 24, 2007 and IEC/EN 60825-1:2007 and/or IEC/EN 60825-1:2014
EMI/RFI IT Emissions: EN 55022: 2010/AC: 2011 (Class B);
IT Immunity: EN 55024: 2010;
Heavy Industrial: EN 61000-6-2: 2005/AC:2005;
Harmonic Current Emissions: EN 61000-3-2: 2006 + A1: 2009 + A2: 2009 (Class B);
Voltage Fluctuation and Flicker: EN 61000-3-3: 2013;
Medical Electrical Equipment: EN 60601-1-2: 2007/AC: 2010,
IEC 60601-1-2: 2007 (Modified);
Radio Frequency Devices: 47 CFR Part 15, Subpart B, Class B
Digital Apparatus: ICES-003 Issue 5, Class B
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS3608-ER is warranted against defects in workmanship and materials for a period of three (3) years from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare Select; Zebra OneCare Essential
DECODE RANGES
Symbology/Resolution Near/Far
Code 128: 15 mil 5.0-100.0 in./12.7-254.0 cm
Code 128: 40 mil 3.5-260.0 in./8.9-660.4 cm
Code 128: 100 mil 20-840.0 in./50.8-2133.6 cm
Data Matrix: 10 mil 4.0-44 in./50.8 - 1778.0 cm
Data Matrix: 200 mil 10-500 in./25.4-1270.0 cm