The possibilities are exciting with this outdoor antenna picking up high quality HDTV signals in a 60 mile radius. Designed to withstand challenging environments, including weak reception areas and difficult weather conditions. This multi directional antenna holds a patented 360 degree design that eliminates the constant need to adjust. Installation is simple and local stations couldn't get any clearer!
Note:
Range (Distance) : 60 miles
Color : Grey
Included : Antenna, amplifier, power, mounting hardware
Dimensions : 14.1H x 15.7W x 1.5D
Weight (Kg/lb) : 5.7 lbs