Heavy Duty Custom Ceiling Projector Mount

This ceiling projector mount provides the strong support you need for mounting heavy projectors. Micro adjustments allow you to quickly achieve registration. The VCMUW mount includes the custom HB bracket for your specific projector.

Manufacturer Part Number
VCMUW
EAN/UPC
0841872168357,841872168357
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adjustments:

  • Roll: 5°
  • Pitch: 20°
  • Yaw: 360°
Color: White
Overall Dimensions (H x W x D): 3.8" x 17.0" x 9.3" (97 x 432 x 235 mm)
Shipping Weight: 43.35 lbs
Solution Type: Custom
Weight Capacity: 250 lbs (113.4 kg)