JetStream 24-Port Gigabit L2 Managed PoE+ Switch with 4 SFP Slots

What This Product Does

The T2600G-28MPS provides 24 10/100/1000Mbps ports that support 802.3at/af-compliant PoE , with a total PoE power supply of up to 384W, giving users the power and flexibility to deploy wireless access points or IP-based network surveillance cameras. In addition, it provides high performance static routing, enterprise-level QoS, advanced security strategies and rich layer 2 management attributes. With all these advanced features, the JetStream Gigabit L2 Managed PoE Switch is an ideal choice for small and medium business networking solutions.

The switch provides high performance, powerful L2 and L2+ features like static routing, enterprise-level QoS and other advanced security strategies. OAM, L2PT and sFlow can meet the requirement of large ISP customers, and the IP-MAC-Port Binding and Access Control List (ACL) functions protect against broadcast storm, ARP and Denial-of-Service (DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Moreover, the easy-to-use web management interfaces, along with CLI, SNMP, RMON and Dual Image mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive L2 Switch and gigabit capability, TP-LINK JetStream 24-Port Gigabit L2 managed PoE+ Switch T2600G-28MPS provides you the ideal network solution.

IEEE 802.3at/af-compliant Power over Ethernet

The T2600G-28MPS supports 24 ports of IEEE 802.3at/af-compliant PoE and has a total power supply of 384W to power any 802.3at or 802.3af compliant power device. It’s an efficient and cost-effective choice to work with wireless access points, surveillance cameras, IP phones and other PoE supported devices, while getting rid of cables or power lines running around. Compact and flexible, the T2600G-28MPS is ideal to flexibly use PoE to deploy wireless access points or IP-based network surveillance cameras for projects or small business networks.

Secure Networking

The T2600G-28MPS provides IP-MAC-Port Binding, Port Security, Storm control and DHCP Snooping which protect against broadcast storms, ARP attacks, etc. It integrates some typical DoS attacks to select. You can protect these attacks more easily ever than before. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports and even VLAN ID. Moreover, the switch supports 802.1X authentication, which is used in conjunction with a RADIUS server to require some authentication information before access to the network is allowed. Guest VLAN function supports to enable the non-802.1X clients to access the specific network resource.

Abundant L2 and L2+ features

T2600G-28MPS supports a complete lineup of L2 features, including 802.1Q tag VLAN, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol and 802.3x Flow Control function. In addition, the switch provides advanced features for network maintenance, including LoopBack Detection and Cable Diagnostics. IGMP Snooping ensures intelligent forwarding of the multicast stream to only the appropriate subscribers, while IGMP throttling & filtering restricts each subscriber on a port level to prevent unauthorized multicast access. Moreover, T2600G-28MPS supports L2+ feature, static routing, which is a simple way to provide segmentation of the network with internal routing through the switch and directs network traffic for more efficient use.

Manufacturer Part Number
T2600G-28MPS(TL-SG3424P)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols : IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE802.3z, IEEE 802.3ad, IEEE 802.3x, IEEE 802.1d, IEEE 802.1s, IEEE 802.1w, IEEE 802.1q, IEEE 802.1x, IEEE 802.1p

Interface :

  • 24 10/100/1000Mbps RJ45 Ports (Auto Negotiation/Auto MDI/MDIX)
  • 4 1000Mbps SFP Slots
  • 1 Console Port
  • 1 Micro-USB Console Port
Network Media :
  • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
  • 100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
  • 1000BASE-X: MMF, SMF
Fan Quantity : 2

Power Supply : 100~240VAC, 50/60Hz

Power Consumption : Maximum (PoE on): 468.7W (110V/50Hz)

PoE+ Ports(RJ45) :
  • Standard: 802.3at/af compliant
  • PoE+ Ports: 24 Ports
  • Power Supply: 384W
Dimensions ( W x D x H ) : 17.3*13*1.7 in.(440*330*44 mm)

PERFORMANCE
Switching Capacity : 56Gbps
Packet Forwarding Rate : 41.7Mpps
MAC Address Table : 16k
Jumbo Frame : 9216 Bytes

SOFTWARE FEATURES
Quality of Service :
  • Support 802.1p CoS/DSCP priority
  • Support 8 priority queues
  • Queue scheduling: SP, WRR, SP+WRR
  • Port/Flow- based Rate Limiting
  • Voice VLAN
L2 and L2+ Features :
  • Static Routing
  • DHCP Relay
  • IGMP Snooping V1/V2/V3
  • 802.3ad LACP (Up to 14 aggregation groups, containing 8 ports per group)
  • STP/RSTP/MSTP
  • BPDU Filtering/Guard
  • TC/Root Protect
  • Loopback detection
  • 802.3x Flow Control
  • L2PT
VLAN :
  • Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs)
  • 802.1Q/MAC/Protocol-based/Private VLAN
  • GARP/GVRP
Access Control List :
  • L2~L4 package filtering based on source and destination MAC address, IP address, TCP/UDP ports, 802.1p,DSCP, protocol and VLAN ID
  • Time Range Based
Security :
  • IP-MAC-Port Binding
  • AAA
  • 802.1x and Radius Authentication
  • DoS Defend
  • Dynamic ARP Inspection (DAI)
  • SSH v1/v2
  • SSL v3/TLSv1
  • Port Security
  • Broadcast/Multicast/Unknown-unicast Storm Control
IPv6 :
  • Dual IPv4/IPv6 stack
  • Multicast Listener Discovery (MLD) Snooping
  • IPv6 neighbor discovery (ND)
  • Path maximum transmission unit (MTU) discovery
  • Internet Control Message Protocol (ICMP) version 6
  • TCPv6/UDPv6
  • IPv6 ACL
  • DHCPv6 Snooping
  • IPv6 Interface
IPv6 Applications :
  • DHCPv6 Client
  • Ping6
  • Tracert6
  • Telnet(v6)
  • IPv6 SNMP
  • IPv6 SSH
  • IPv6 SSL
  • Http/Https
  • IPv6 TFTP
  • IPv6 ACL
  • IPv6 Interface
  • IPv6 Routing
  • DHCPv6 Relay
  • DHCPv6 Snooping
Management :
  • Web-based GUI and CLI management
  • SNMP v1/v2c/v3,compatible with public MIBs and TP-LINK private MIBs
  • RMON (1, 2, 3, 9 groups)
  • sFlow
  • PPPoE Circuit ID
  • DHCP Relay
  • DHCP Server
  • DHCP/BOOTP Client, DHCP Snooping, DHCP Option82
  • Dual Image
  • CPU Monitoring
  • Port Mirroring
  • Time Setting: SNTP
  • Integrated NDP/NTDP feature
  • Firmware Upgrade: TFTP & Web
  • System Diagnose: VCT
  • SYSLOG & Public MIBS
  • Password Recovery
OTHERS Certification : CE, FCC, RoHS
Package Contents :
  • Switch
  • Power Cord
  • Quick Installation Guide
  • Resource CD
  • Rackmount Kit
  • Rubber Feet
System Requirements : Microsoft® Windows® XP, Vista™, 7, 8, 10, MAC® OS, NetWare®, UNIX® or Linux.
Environment :
  • Operating Temperature: 0℃~40℃ (32℉~104℉);
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing