38" Class 21:9 Ultrawide WQHD+ IPS Curved LED Monitor (37.5" Diagonal)

38 Inch UltraWide® Curved Display

The world's first 38-inch curved IPS monitor. The 21:9 curved UltraWide QHD+ IPS Display is ideal for designers, photographers, producers and other creative professionals who need more room for big ideas. With exceptional picture quality and innovative features, this UltraWide monitor is for seriously professional creative talents.

QHD+ Screen Resolution

The Wide Quad High Definition+ (WQHD+) resolution is four times clearer than basic HD, for stunning picture quality. Designed for display of advanced graphics on a wide screen, WQHD+ delivers an amazing 3840 x 1600 pixels.

FreeSync 

With FreeSync, gamers can experience seamless, fluid movement throughout hi-res, fast-paced games. FreeSync nearly eliminates tearing and stuttering that can occur because of differences between a graphic card’s frame rate and a monitor’s refresh rate.

1ms Motion Blur Reduction

A monitor’s response time is critical in games. 1ms Motion Blur Reduction will allow gamers to enjoy the precision and accuracy needed to play at a very high level. With a response time that is virtually 1ms, blurring and ghosting are dramatically reduced to make the in-game action smoother and gamer reactions more precise.

USB Type-C™ & USB 3.0 Quick Charge

Display 4K video, transfer data and charge a laptop or mobile device, all at the same time using a single cable with USB Type-C™.

Charge the battery of a connected device quickly using the USB 3.0 port. This port charges compatible devices much faster than typical USB 2.0 cables so waiting for a full charge doesn’t hold you up.

Bluetooth Audio with Rich Bass

With a Bluetooth® connection, enjoy the music from a mobile device right through the monitor’s built-in speaker (10W x 2). The monitor’s speaker delivers powerful and vivid sound quality enhanced by LG’s Rich Bass function that covers sound under 85Hz for richer sound with impressive bass depth.

sRGB Over 99%

sRGB is the standard color space of ideal color reproduction. So, with over 99% coverage of the sRGB spectrum, this LG monitor is a great solution for professional photographers, graphic designers or anyone looking for highly accurate color.

On-Screen Control

On-Screen Control puts a host of essential monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and Dual Controller and more can now be adjusted with just a few clicks of the mouse, instead of hard buttons on the monitor.

Screen Split 2.0

Customize your monitor layout for multitasking with the latest version of LG Screen Split. Resize and display multiple windows at once, with 14 options including four different picture-in-picture (PIP) choices.

Manufacturer Part Number
38UC99-W
EAN/UPC
0719192606746,719192606746,4058154163726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Screen Size: 37.5" Curved
Panel Type: IPS
Color Gamut (CIE 1931): sRGB over 99%
Color Depth (Number of Colors): 10bits (8bit+FRC), 1.07B
Pixel Pitch (mm): 0.229 mm x 0.229 mm
Response Time: 14ms / 5ms GTG
Refresh Rate: 60 Hz / 75Hz with Display Port with FreeSync
Aspect Ratio: 21:9
Resolution: 3840 x 1600
Brightness: 300 cd/m2
Contrast Ratio: Mega
Viewing Angle: 178 / 178

INPUTS/OUTPUTS
HDMI: Yes (ver2.0, 2ea)
Display Port: Yes(1.2)
USB 3.0: 2 ea
USB 3.0 Quick Charge: 1

POWER
Type: Adapter
Input: 100-240Vac, 50/60Hz
Normal On (EPA 7.0): 120W (EPA 7.0)

SPECIAL FEATURES
Picture Mode: Custom, Reader, Photo, Cinema, Dark Room 1, Dark Room 2, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
Ratio: Wide, Original, Cinema 1, Cinema 2, 1:1
PIP: In Screen Split
PBP: Yes
DDC/CI: Yes
HDCP: Yes
Key Lock: Yes
1ms Motion Blur Reduction: Yes
Quick Charge: Yes
FreeSync: Yes (DP 52~75Hz)
Game Mode: Yes
DAS Mode: Yes
Black Stabilizer: Yes
Flicker Safe: Yes
Smart Energy Saving: Yes
Automatic standby: Yes
Reader Mode: Yes (included in Picture Mode)
Six Axis Control: Yes
Super+ Resolution: Yes
Color Calibrated: Yes
Dual Controller: Yes
Screen Split 2.0 (in OSC): Yes
My Display Preset (in OSC): Yes
Dual EDID (H/W): Yes
OnScreen Control (OSC): Yes
One Click Stand Set-up: Yes
Tilt (Angle): -5~15 Degree
Height (Range): 110mm
Audio Output: Speaker 10W*2 with Bluetooth / Rich Bass

DIMENSIONS/WEIGHT
With Stand (WxHxD): 32.7" x 17.7" x 11.0" (down) – 15.7" (up)
Without Stand (WxHxD): 35.3" x 3.6" x 15.5"
Shipping Dimensions (WxHxD): 41.5" x 8.1" x 21.2"
With Stand Weight: 20.5 lbs
Without Stand Weight: 16.9 lbs
Shipping Weight: 29.1 lbs

CABINET / ACCESSORIES
VESA® Size (mm): 100 x 100
Power Cord: Yes
HDMI: Yes
Display Port: Yes
USB Type C to C: Yes
USB Type A to C: Yes
Cable Holder: Yes

STANDARD
UL(cUL): Yes
TUV-type: Yes
FCC-B, CE: Yes
BSMI (for Taiwan): Yes
CCC (for China): Yes
Windows: Yes
ErP: Yes
DisplayPort: Yes