The Sweet Spot Performance
ASUS Dual series of GeForce® GTX 1060 comes equipped with Patented Wing-Blade Fans for max air flow with 105% more air pressure. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming. ASUS Dual series of GeForce® GTX 1060 is perfectly matched with your ASUS X99-A II motherboard!
Optimized Style and Performance
Perfectly matched with ASUS X99-A II motherboards
ASUS Dual series of GeForce® GTX 1060 graphics card and X99-A II motherboards share perfectly matching color themes and are ready for Windows 10. ASUS Dual series of GeForce® GTX 1060 is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.
Patented Wing-Blade Fans
Max Air Flow with 105% More Air Pressure
A patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards.
Note:
Graphics Engine NVIDIA GeForce GTX 1060
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 3GB
Engine Clock
GPU Boost Clock : 1708 MHz
GPU Base Clock : 1506 MHz
CUDA Core 1152
Memory Clock 8008 MHz
Memory Interface 192-bit
Resolution Digital Max Resolution:7680x4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Power Connectors 1 x 6-pin
Software ASUS GPU Tweak II & Driver
Dimensions
9.53 " x 5.12 " x 1.69 " Inch
24.2 x 13 x4.3 Centimeter
Note
. To have the best cooling performance, ASUS DUAL-GTX1060 extends the fansink to 2.1 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/