K65 RGB RAPIDFIRE Compact Mechanical Gaming Keyboard

Unbeatable Speed. Legendary Durability.

K65 RGB RAPIDFIRE provides ultra fast compact mechanical keyboard performance. To compete at the highest level, you need the fastest mechanical keyboard there is. RAPIDFIRE’s lightning-quick responsiveness and 100% anti-ghosting technology lets you strike with an unmatched combination of speed and precision. And the forged aluminum frame is built to withstand storm after storm of keystrokes, so you’ll always live to fight another day. Corsair Utility Engine (CUE) enables sophisticated macros and dramatic lighting effects. The USB pass-through port is positioned for uninterrupted game play, and a detachable wrist rest keeps you playing for hours.

Speed matters

Unleash blistering speed with the 1.2mm mechanical actuation and durability of Gold contact Cherry MX mechanical gaming key switches. Wield the ultimate performance advantage over your opponents with light operation 45g key switches and an actuation 40% faster than standard Cherry MX Red switches.

Trusted performance, compact size

Compact design and standard key spacing provides an ultra fast compact mechanical gaming keyboard experience.

Durability meet invincibility

The aircraft-grade anodized brushed aluminum frame is built to withstand a lifetime of keystrokes, so you’ll never jam up at the wrong moment.

Anti-ghosting = Anti-losing

Full key rollover and 100% anti-ghosting technology means that no matter how fast your in game actions, the RAPIDFIRE can keep up, registering every keypress correctly, every time.

Advanced lighting control and large font keycaps

Experience dynamic, vibrant multi-color backlighting for virtually unlimited customization.

CUE Support

Intuitive and powerful Corsair Utility Engine (CUE software) enables advanced macro programming for virtually unlimited game customization.

Manufacturer Part Number
CH-9110014-NA
EAN/UPC
0843591082181,843591082181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight:.86kg
Key Switches: Cherry® MX Speed RGB
Keyboard Backlighting: RGB LED
Dimensions: 355mm x 165mm x 38mm
Macro Keys: All Keys
Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix: 100% anti-ghosting with full key rollover on USB
Keyboard Size: Compact
On-board Memory: Yes
Media Keys: Dedicated multimedia controls
Wrist Rest: Full length detachable with soft touch finish
CUE Software: Enabled
Cable Type: Braided Fiber
WIN Lock: Yes