4500mAh, 22.2V battery that comes with charge and discharge management. New and powerful embedded battery cells provide power to the aircraft during flight. Charge using the DJI standard charger or battery charging hub.
Note:
Specifications:
Model: TB47S
Capacity: 4500 mAh
Voltage: 22.2 V
Type: LiPo 6S
Energy: 99.9 Wh
Net Weight: 595 g
Operating Temperature: 14° to 104° F (-10° to 40° C)
Storage Temperature: Less than 3 months: -4° to 113° F (-20° to 45° C); More than 3 months: 72° to 82° F (22° to 28° C)
Charge Temperature: 32° to 104° F (0° to 40° C)
Max Charging Power: 180 W