6-channel Video Capture Box

USB3.0 Interface enables higher performance

XI006AUSB adopts USB 3.0 interface and realizes high-speed transmission. It can simultaneously capture 6 CVBS and 6 unbalanced stereo audio. It gets power from PC directly and has no need of extra power adapter, which enables to be carried easily. Compared to PCI-Express x1 GEN 1.1 interface, the Intel USB 3.0 chip enables a nearly 50% faster data transmission at 1080p60. XI100XUSB-PRO is compatible with USB 2.0 or you can get an extended USB 3.0 by a PCI Express card.

The best capture of analog signals

It can simultaneously capture 6-channel CVBS and 6-channel unbalanced stereo audio with each channel at D1/30 fps. It does not have the phenomenon of losing frames or video tearing and is compatible with PAL and NTSC standards. It can automatically detect the video standards of input signals without manual settings.

High-quality Experience of Audio and Video

It adopts technologies of AD converter, with the sampling precision rate at 10 bits, and 5-tap motion-adaptive comb filter to ensure the sharpness of images and the minimum image noises. The image details will be more colorful and reduce the color edges; it adopts A/D converter with the sample rate at 96KHz and 24 bits sampling precision rate, and the SNR in actual experiences is about 90 db. The high sampling rate and high sampling precision can ensure the minimum distortion of sampling, and the high SNR can ensure pure voice.

Image Scale and Clipping

XI006AE-PRO can scale or clip input signals by accessory AMCAP tool to satisfy your individual requirements and bring more personalized experience.

Streaming Media Live Broadcast

The compressed video, if it is compressed into stream media format, will lower its quality and will consume more CPU. The pure uncompressed video source will improve the quality of internet stream media video. It supports leading stream media software and does not need secondary development. It enables to capture the video in its best quality and then compress it into any specific formats which are fit for internet publication, and users can establish their own IPTV!

Compatibility with more software

It adopts standard development interface and is based on audio and video capture interface of DirectShow Filter and audio capture interface of DirectSound. It is based on IKsPropertySet expansion interface and it’s compatible with more software, like Windows Media Encoder, Adobe Flash Media Live Encoder, Real Producer Plus, VideoLAN for Windows.

Flexible Multi-channel Capture

It has the feature of Simultaneous Streaming, and multiple applications can simultaneously run and capture while the frame rate stays unchanged. It is allowed that different applications use different capture formats. One video source can be dealt into multiple formats or bit rates or resolutions. It will help reduce cost for users’ whole solution.

High-quality Components Enable a super stable performance

All the chips and capacity cells are imported components of high quality. It adopts the design of 8 layers. The signal performance is better than similar products, which can work at its full capacity for super long hours, i.e. continuously work 24h x7 without stop.

Easy Hardware Update

It adopts Magewell exclusive video processing engines, and it is highly flexible. You update Magewell processing engines by firmware and driver update without replacing the hardware. It can achieve the result of hardware update even if the chips remain unchanged. It largely reduces the cost of maintenance and succeeds in providing perfect service.

Manufacturer Part Number
20191
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection


Host Interface: USB3.0, *300-350MB/s throughput
Input Interface: 1 DB25 interface (can connect to 6 CVBS and 6 unbalanced stereo audio line-in)
CVBS Input: 6 channel SD video signal
Analog Audio Input: 6 channel stereo audio signal

Standard
CVBS Input : PAL, NTSC
Analog video sampling rate and SNR: Up to 96KHz,85db, 24 bits
video sampling rate: 57.27MHz (4x Oversampling)
Video sampling precision rate: 10 bits
Color Space: YUYV, UYVY, I420, NV12, RGB 24 Bits, RGB 32 Bits

Video Processing
Color Space Switch: Hardware Color Switch
De-interlacing: Vertical filter de-interlacing; motion-adaptive de-interlacing
Image Scale: Hardware 5-Tap scale
Image Flip: Horizontal; vertical
Image Clip: Yes
Image Adjustment: Brightness/contrast/hue adjustment/
saturation adjustment/control of monochrome and color/
Gamma adjustment
seperately adjust the brightness and contrast of R/G/B

Others
OS Support: Support the following operating systerms, including x86 and x64:
Windows XP Professional
Windows Server2003
Windows Vista
Windows Server 2008
Windows 7
Windows Server 2008 R2
Windows 8
Windows 8.1
Windows 10
Software Compatibility: Windows Media Encoder
Adobe Flash Media Live Encoder
Real Producer Plus
VideoLAN for Windows
Onboard Memory: 128MB DDR2, working rate is 160 Mhz, bus width is 32 bits
Update: Firmware can be updated.
Installation: Connect to PC by USB 3.0 interface, it’s compatible with USB 2.0 with a lower frame rate.
Size: 98mm x 98mmx25mm (L/W/H)
Power Consumption: <= 3.5W
Product Warranty: 1 Year