1 HD + Quad SD Video Capture Box

USB3.0 Interface

USB is one of the most widely used computer expansion interfaces. However, a majority of the current USB-interface capture card can only capture SD signals. XI104XUSB innovatively adopts USB 3.0 interface. It can achieve high-speed transmission and simultaneously capture 1 HD and quad A/V signals. You can get the power from the computer directly without connecting to heavy power adapters, and it’s easy to carry. By this easy-to-carry device, you can capture high-quality uncompressed 1080HD video. The XI104XUSB can connect to USB 3.0 interface which is switched by the PCI Express interface in the notebook, and meanwhile the XI104XUSB can connect to USB 2.0 interface only to get lower image frame rate.

Create Brand New Mobile Live Recording Solution

The mobile live recording solution is well received by a majority of customer for its low investment and high utilizing rate. The current mobile live recording has entered the age of USB 3.0 interface. XI104XUSB adopts USB 3.0 interface. One single device can simultaneously capture 1 1080p60 HD video and quad D1@30fps video signal, which contributes to a brand new live recording system. You just need to connect the USB 3.0 interface by the USB cable, run the live recording software, and then you will realize your individual requirements. You can record the courseware, teacher’s and students’ image by one XI104XUSB. You can carry it to events and establish a live recording environment. You can put the whole live recording system in the notebook bag.

Various Interfaces

By XI104XUSB, you can capture SD or HD videos signals. You can connect it to HD digital signal devices, like DVI, HDMI, or you can connect it to HD analog signal devices, like VGA or component signals. Meanwhile, XI104XUSB can capture quad A/V signal. You just need a notebook and connect the XI104XUSB to the USB 3.0 interface, then you can capture various kinds of signals.

Professional Video Processing Functions

You can scale or clip the HD and SD input signals, which satisfies your individual requirements and bring personalized experience. It has the function of adjusting colors, which can adjust the image contrast, brightness, color saturation, hue and Gamma. The brightness and contrast of R, G, B can be set separately, and it provides motion-adaptive de-interlacing. The moving image will have not the phenomenon of trailing, which ensures a clearer moving image. It adopts AD converter with the sample precision rate at 10 bits. The image details are colorful with a high signal noise rate which reduces the color edges to the maximum extent.

Automatic Capture of VGA

It has the best capability of automatically detecting the resolution of input VGA, and adjusting it to the best parameters, including automatic timing detection and phase detection. The VGA automatic timing detection supports the following timing standards: GTF/CEA/DMT/IBM PC/Apple/VESA. For input signals which do not meet specific timing standards, it will improve and adjust via image analysis algorithm. The automatic phase adjustment can adjust the image to the clearest state automatically. You no longer bother to set manually in order to get your capture image to the best level.

High Performance

XI104XUSB can simultaneously capture 1 1080p60 HD video and quad D1@30fps. The frames will not lose and the image will not have the phenomenon of drawing. The color space switch, image processing like image mirror, scale, de-interlace will be done within FPGA. It largely reduces the CPU.

Manufacturer Part Number
20111
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection
Host Interface: USB3.0, *300-350MB/s transmission bandwidth
Input Interface: 1 DVI-I interface (can switch to HDMI, VGA, YPbPr)
1 DB9 interface (can switch to quad CVBS and dual stereo audio)
DVI Video Input: 1 1080P/60HZ HD DVI signal
HDMI Video Input: 1 1080P/60HZ HD HDMI signal
VGA Video Input: 1 VGA signal
YPbPr Video Input: 1 YPbPr signal
CVBS Video Input: Quad SD video signal
HDMI Audio Input: 1 LPCM audio signal
Analog Audio Input: Dual analog audio signal

Standards
DVI Input Formats: It meets DVI 1.0 standard, signel connection (480i, 576i, 480p, 576p, 720p, 1080i, 1080p)
HDMI Input Formats: It meets HDMI 1.3 standard and supports 36 bits DeepColor
YPbPr Input Formats: 480i, 576i, 480p, 576p, 720p, 1080i, 1080p
VGA Input Formats: 640×400-2048×1536 when the pixel rate is below 170MHz.
It provides safe mode to VGA and can capture irregular resolutions.
CVBS Input Standard: PAL/NTSC
HD Output Formats: 40×30-2048×1536, frame rate: 1-100 fps
SD Output Formats: 176×144-768×576, frame rate: 1-30 fps
Analog Audio Sample Rate and SNR: Up to 48KHz, 85db, 24-bit
Video Sampling Rate: RGB/Component: 170MHz
HDMI/DVI: 225MHz
Video Sampling Precision: 10bit
Color Space: YUYV, UYVY, I420, RGB 24 Bits, RGB 32 Bits

Video Processing
Switch of Color Space: Hardware Color Switch
De-interlacing: Vertical filter de-interlacing; motion-adaptive de-interlacing
Image Scale: Hardware 5-Tap scale
Image Mirror: Horizontal; vertical
Image Clip: Yes
Image Adjustment: Brightness/contrast/hue adjustment/
saturation adjustment/control of monochrome and color/
Gamma adjustment
seperately adjust the brightness and contrast of R/G/B

Others
OS Support: Support the following operating systerms, including x86 and x64:
Windows XP Professional
Windows Server2003
Windows Vista
Windows Server 2008
Windows 7
Windows Server 2008 R2
Windows 8
Windows 8.1
Windows 10
Software Compatibility: Windows Media Encoder
Adobe Flash Media Live Encoder
Real Producer Plus
VideoLAN for Windows
Onboard Memory: 128MB DDR2, working rate is 160 Mhz, bit width is 32 bits
Upgrade: Firmware can be updated.
Installation: It can connect to computer by USB 3.0 interface, and is compatible with USB 2.0 interface only to get a relatively low frame rate.
Size: 98mm x 98mmx25mm(L/W/H)
Power Consumption: <= 3.5W
Warranty: 1-year warranty