Dual HD + Quad SD Video Capture Card

Connect to Various Kinds of Devices

By XI204XE, you can capture various kinds of SD and HD video signals. You can connect to HD digital signal devices, like DVI, HDMI. You can also connect to HD analog signal devices, like VGA and component signals. Meanwhile XI204XE can capture 4-channel A/V signals. You can use XI204XE to connect various kinds of input signal displayed by multiple screens.

Integration of Various Functions

It can simultaneously capture 2-channel HD 1080p signals and 4-channel A/V singles with each HD channel at 1080p/60 Hz, and A/V channel at D1/30Fps. The frame will not lose. You can scale or clip the HD and SD input signals, which satisfies your individual requirements and bring personalized experience.

Professional Video Processing Functions

It has the function of adjusting colors, which can adjust the image contrast, brightness, color saturation, hue and Gamma. The brightness and contrast of R, G, B can be set separately, and it provides motion-adaptive de-interlacing. The moving image will have not the phenomenon of trailing, which ensures a clearer moving image. It adopts AD converter with the sample precision rate at 10 bits. The image details are colorful with a high signal noise rate which reduces the color edges to the maximum extent.

Outstanding Image Quality

By XI204XE, users can get real-time captured image, which is at its full resolution, high definition and uncompressed. This ensures the quality of original images when the HD material is input into HD programs. The maximum resolution can reach 2048x 1536.The image will be captured as what it is instead of compressing the video and losing or lowering the image quality. The recovered color is clear and vivid. Your creativeness will fully do itself justice by the high-quality images.

High Performance

It adopts high-speed PCI-Express x4 interface, with the transmission bandwidth at 600-800 MB/s and adopts technologies of large volume image buffer, which can achieve higher transmission speed and quality easily. The color space switch, image processing like image mirror/vertical flip, scale, de-interlace will be done within FPGA. It largely reduces the CPU, and effective DMA transmission further releases the capability of CPU. Users can use CPU to do other work.

Small Size with Super Stability

The powerful XI204XE has super small size, which is only 117mm x 102.8mm. The size is 30% smaller than similar products. All the chips and capacity cells are imported components of high quality. It adopts the design of 6 layers. The signal performance is better than similar products, which can work at its full capacity for super long hours, i.e. continuously work 24h x7 without stop.

Manufacturer Part Number
10071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection
Host Interface: PCI-Express x4, Half length,700MB/s transmission bandwidth
Input Interface: 1 DMS 59 interface (can switch to 2-channel DVI-I interface)
1 DB 9 interface (switch to quad CVBS+ dual stereo audio)
DVI Video Input: Dual 1080p/60HZ HD DVI signal
HDMI Video Input: Dual 1080p/60HZ HD HDMI signal
VGA Video Input: Dual VGA signal
YPbPr Video Input: Dual YPbPr signal
CVBS Video Input: Quad SD video signal
HDMI Audio Input: Dual LPCM audio signal
Analog Audio Input: Dual analog dual track audio signal

Standards
DVI Input Formats: It meets DVI 1.0 standard and single connection (480i, 576i, 480p, 576p, 720p, 1080i, 1080p)
HDMI Input Formats: It meets HDMI 1.3 standard and supports 36 bits DeepColor
YPbPr Input Formats: 480i, 576i, 480p, 576p, 720p, 1080i, 1080p
VGA Input Formats: 640×400-2048×1536 when the pixel rate is below 170MHz
It provides safe mode to VGA and can capture irregular resolutions.
CVBS Input Standard: PAL/NTSC
HD Output Formats: 40×30-2048×1536, frame rate: 1-100 fps
SD Output Formats: 176×144-768×576, frame rate: 1-30 fps
Analog Audio Sample Rate and SNR: Up to 48KHz, 85db, 24 bits
Video Sampling Rate: RGB/Component: 170MHz
HDMI/DVI: 225MHz
Video Sampling Precision: 10 bits
Color Space: YUYV, UYVY, I420, RGB 24 Bits, RGB 32 Bits

Video Processing
Switch of Color Space: Hardware Color Switch
De-interlacing: Vertical filter de-interlacing; motion-adaptive de-interlacing
Image Scale: Hardware 5-Tap scale
Image Mirror: Honrizontal; vertical
Image Clip: Yes
Image Adjustment: Brightness/contrast/hue adjustment/
saturation adjustment/control of monochrome and color/
Gamma adjustment
seperately adjust the brightness and contrast of R/G/B

Others
OS Support: Support the following operating systems, including x86 and x64:
Windows XP Professional
Windows Server2003
Windows Vista
Windows Server 2008
Windows 7
Windows Server 2008 R2
Windows 8
Windows 8.1
Windows 10
Software Compatibility: Windows Media Encoder
Adobe Flash Media Live Encoder
Real Producer Plus
VideoLAN for Windows
Onboard Memory: 256MB DDR2, working rate is 160 Mhz, bit width is 64 bits
Upgrade: Firmware can be upgraded.
Installation: It can be inserted in PCI-Express x4, x8 or x16 slot, and installed in 4U chassis.
Size: 117mm x 102.8mm
Power Consumption: <= 8W
Warranty: 1-year warranty