Dual 1080p HD Video Capture Box

Dual HD 1080p inputs

It can simultaneously capture dual HD 1080p signals with each channel at 1080p/60, including DVI, HDMI, VGA, component signals and composite SD analog signals.

USB3.0 Interface

XI200XUSB innovatively adopts USB 3.0 interface, which can realize high-speed transmission. It captures dual HD signals simultaneously. The device gets power from PC directly and has no need of extra power adapter, which enables to be carried easily. You can capture high-quality non-compressed 1080 HD video by this mobile capture device. Compared to PCI-E interface, the Intel USB 3.0 chip enables a nearly 50% faster data transmission at 1080p60. XI200XUSB is compatible with USB 2.0 or you can get an extended USB 3.0 by a PCI Express card.

Professional Video Processing

It has the function of adjusting colors, which can adjust the image contrast, brightness, color saturation, hue and Gamma. The brightness and contrast of R, G, B can be set separately, and it provides motion-adaptive de-interlacing. The moving image will have not the phenomenon of trailing, which ensures a clearer moving image. It adopts AD converter with the sample precision rate at 10 bits. The image details are colorful with a high signal noise rate which reduces the color edges to the maximum extent.

Outstanding Image Quality

It can capture and display uncompressed HD and SD images. It supports YUY2, UYVY, RGB24, RGB32, I420 with the best image quality. It can capture and display uncompressed HD and SD images. It supports YUY2, UYVY, RGB24, RGB32, I420 with the best image quality. The image will be captured as what it is instead of compressing the video and losing or lowering the image quality. The recovered color is clear and vivid. Your creativeness will fully do itself justice by the high-quality images.

Automatic Capture of VGA

It has the best capability of automatically detecting the resolution of input VGA, and adjusting it to the best parameters, including automatic timing detection and phase detection. The VGA automatic timing detection supports the following timing standards: GTF/CEA/DMT/IBM PC/Apple/VESA. For input signals which do not meet specific timing standards, it will improve and adjust via image analysis algorithm. The automatic phase adjustment can adjust the image to the clearest state automatically. You no longer bother to set manually in order to get your capture image to the best level.

High Performance

It adopts USB 3.0 interface and large volume image buffer technology which can easily achieve higher transmission rate and quality. Color space switch, image mirror scale or de-interlacing will be done within FPGA, which largely reduce the workload of CPU.

Support Super Long DVI/HDMI Input Cable

It has the self-adaptive equalizer, and support 30-meter HDMI input cable. It fully satisfies user’s requirements in specific situations.

Full Compatibility

It adopts standard AV Stream driver and is compatible with various kinds of audio and video capture software based on DirectShow interface or audio capture software based on DirectSound interface, such as Windows Media Encoder, Adobe Flash Media Live Encoder, Real Producer Plus, and VideoLAN for Windows, while you do not need to do the secondary development

Multiple applications can work simultaneously

It has the feature of Simultaneous Streaming. You can run multiple applications simultaneously while all of them use the single video source. Each channel will affect the frame rate.

Manufacturer Part Number
20181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection
Host Interface: USB3.0, *300-350MB/s throughput
Input interface: 2 DVI-I (can connect to HDMI, VGA, YPbPr)
DVI Input: Dual 1080p/60Hz HD DVI signals
HDMI Input: Dual 1080p/60Hz HD HDMI signals
VGA Input: Dual VGA
YPbPr Input: Dual YPbPr
CVBS Input: Dual SD video signals
HDMI Audio Input: Dual LPCM audio signals

Standard
DVI Input Format: It meets DVI 1.0 standard, single connection (480i, 576i, 480p, 576p, 720p, 1080i, 1080p)
HDMI Input Format: It meets HDMI 1.3 standard and supports 36 bits DeepColor.
YPbPr Input Format: 480i, 576i, 480p, 576p, 720p, 1080i, 1080p
VGA Input Format: 640×400-2048×1536 when the pixel rate is below 170MH. It provides safe mode to VGA and can capture irregular resolutions.
CVBS Output Standard: PAL/ NTSC
HD Output Format: 40×30-2048×1536, frame rate: 1-100 fps
SD Output Format: 176×144-768×576, frame rate: 1-30 fps
Video Sampling Rate: RGB/YPbPr: 170MHz
HDMI/DVI: 225MHz
Video Sampling Precision Rate: 10 bits
Color Space: YUYV, UYVY, I420, NV12, RGB 24 Bits, RGB 32 Bits

Video Processing
Color Space Switch: Hardware Color Switch
De-interlacing: Vertical filter de-interlacing; motion-adaptive de-interlacing
Image Scale: Hardware 5-Tap scale
Image Flip: Horizontal; vertical
Image Clip: Yes
Image Adjustment: Brightness/contrast/color adjustment/
saturation adjustment/control of monochrome and color/
Gamma adjustment
separately adjust the brightness and contrast of R/G/B

Others
OS Support: It supports the x86 and x64 version:
Windows XP Professional
Windows Server2003
Windows Vista
Windows Server 2008
Windows 7
Windows Server 2008 R2
Windows 8
Windows 8.1
Windows 10
Software Compatibility: Windows Media Encoder
Adobe Flash Media Live Encoder
Real Producer Plus
VideoLAN for Windows
Onboard Memory: 128MB DDR2, working rate is 160 Mhz, bit width is 32 bits
Upgrade: The firmware can be upgraded
Installation: It is connected to PC by USB 3.0 interface. It is compatible with USB 2.0 with a lower frame rate.
Size: 98mm x 98mmx25mm (L/W/H)
Power Consumption: <= 4W
Product Warranty: 1 Year