Note:
Camera
Image Sensor:: |: 1/1.8" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.002 Lux @ (F1.2, AGC ON)
Shutter time:: |: 1/25s ~ 1/100,000s
Lens:: |: 5mm ×4, Pan: 180°, Tilt:78.4°
Lens Mount:: |: CS
Adjustment Range:: |: Pan: 0°~360°, tilt: 45°~90°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard
Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32Kbps~16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-192Kbps(MP2L2) / 16-64Kbps(AAC)
Dual Stream:: |: Yes
Image
Max. Image Resolution:: |: 4096×1800
Frame Rate:: |: Mode1:
Main stream:
50Hz: 25fps(4096 × 1800, 3840× 1680)
60Hz: 30fps(4096 × 1800, 3840× 1680)
Mode2:
Main stream:
50Hz: 25fps(2400 × 3840, 1200 × 1920)
60Hz: 24fps(2400 × 3840),30fps(1200 × 1920)
Sub Stream:: |: Mode1:
50Hz: 25fps (704× 320)
60Hz: 30fps(704× 320)
Mode2:
50Hz: 25fps(480 × 768, 320× 512)
60Hz: 30fps(480 × 768, 320× 512)
Image Enhancement:: |: BLC/ 3D DNR/ROI/Defog
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: |: Support
Smart Defog:: |: Support
ROI:: |: Support
3D DNR:: |: Support
Picture Overlay:: |: LOGO picture can be overlaid on video with 128x128 24bit bmp format
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network
Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger:: |: Motion detection, tampering alarm, network disconnect , IP address conflict, storage exception
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, QoS, IPv6, Bonjour
General Function:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface
Audio:: |: 1-ch 3.5 mm audio in (Mic in/Line in)/out interface
Alarm:: |: 1 input, 1 output (up to DC24V 1A or AC110V 500mA)
Alarm Input:: |: 1
Alarm Output:: |: 1
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes
General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: DC12V±10% / PoE (AC24V optional)
Power Consumption:: |: 22W
Impact Protection:: |: IK10
Dimensions:: |: Φ195×159 mm
Weight:: |: 2850 g