DVI-D/HDMI Audio/Video Cable

Axiom HDMI to DVI-D Digital Video Cables are ideal for connecting desktop, notebook or home theater applications that require connectivity between HDMI and DVI-D devices. All Axiom HDMI cables and devices are certified by hdmi.org.

  • Wire :30AWG, OD 7.3mm
  • HDMI: High speed HDMI
  • Gold-plated connectors.
  • RoHS compliant.
  • Lifetime Warranty
  • Manufacturer Part Number
    HDMIMM25-AX
    EAN/UPC
    0841280132131,841280132131
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    • Part # HDMIMM25-AX
    • Category HDMI Cables
    • Description HDMI® Cable 25ft
    • OEM Part# N/A