DisplayPort Male to VGA Female Adapter - DPMVGAF-AX

The DisplayPort VGA adapter enable you to connect any VGA interface embedded device (Monitor, Projector...) with a DisplayPort interface (Desktop, Laptop).

  • Compliance with DisplayPort Specification V1.1a at 1.62/2.7Gbps data rate (Low bit rate/High bit rate)
  • Protocol: Support DPCD Rev.1.1 & Support HDCP 1.3 with HDCP key embedded
  • Resolution: up to 1920x1200 / 1080p
  • Connector DP male to VGA female
  • Total Length: 7" (connector edge to edge)
  • Connector housing dimensions:
    • - VGA side: 3 (L) x 1-1/2 (W) x 3/4" (H)
    • - DP side: 1-7/8 (L) x 3/4 (W) x 1/2" (H)
  • Cable length: 1-1/2"
  • Gold plated connector
  • Housing and cable color : White

Manufacturer Part Number
DPMVGAF-AX
EAN/UPC
0841280129285,841280129285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Part #DPMVGAF-AX
  • CategoryDisplayPort Adapters
  • DescriptionDisplayPort to VGA Adapter
  • OEM Part#N/A