Live Gamer Portable 2

The champion has returned. Live Gamer Portable 2 is everything you need, and more. Stream, record, and share gameplay with simplicity, style, and class.

The All-Purpose Weapon in Game Capturing

LGP2 is the all-in-one capture card that will beat rivals, both in the cyberspace and out in the real world. Bundled with the fully enhanced RECentral 3, you are sure to shine with excellence and rise to stardom.

Stream Right Away

We understand the frustration in having to go through setups and installations. You can forget about all that. LGP2 works right out of the box.

Record on the Go

Touring the world with LGP2? A tap on the hot button initiates Full HD recording, keeping all your road games in the microSD card. No extra hardware required.

Access and Share Files Directly

Back home, switch LGP2 to Storage Mode and it acts as a card reader. Never remove and risk losing memory cards again.

Breathe Life into Your Shows

You've spent days with workarounds, searched hours online for tutorials, asked experts around the world—to add voices to your videos. Look no further. This is the solution. The dual 4-pole audio ports add another dimension to your videos. Now go and Entertain.

Manufacturer Part Number
GC510
EAN/UPC
0795522965127,795522965127
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB plug and play
Power Requirement: USB bus-power
Input: HDMI*
Output: HDMI pass-through
Audio Mixing: 4-pole 3.5 mm (headset), 4-pole 3.5 mm (controller)
Maximum Capture Resolution: 1080p60
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i
Encoding Format: MP4 (codec: H.264 + AAC, MJPEG)
Bundled Software: RECentral 3
Compatible Software: DirectShow compliant software such as XSplit or OBS
Dimensions: 5.8 x 2.2 x 1.8 in (146.8 x 57 x 46.5 mm)
Weight: 6.54 oz (185.5 g)
* LGP2 does not support viewing/recording/streaming of HDCP protected signals

System Requirements

Windows® 10 / Windows 8.1 / Windows 7
Intel® Core™ i5-3330 or above (i7 recommended)
NVIDIA® GeForce® GTX 650 / AMD Radeon™ R7 250X or above recommended
4 GB RAM
Stand-alone graphics card
Powered USB port
microSDHC Class 10 card for PC-Free recording


In the Box

Live Gamer Portable 2
HDMI cable
USB cable
4-pole 3.5 mm audio cable
Quick guide