Universal Projector Ceiling Mount

Easily put a projector in place and keep it in prime position.

Manhattan Universal Projector Ceiling Mounts hold projectors stable and steady with precise tilt, swivel and height adjustments.
Constructed of lightweight, quality materials, Manhattan Universal Projector Ceiling Mounts fit a range of models with a secure, confident and balanced overhead installation. In some cases, their internal cable management helps conceal unsightly cords and connections for a professional, finished appearance.

Ideal for home theater, auditorium, office, retail, classroom, video conferencing and other commercial applications, Manhattan Universal Projector Ceiling Mounts help focus attention where it matters most.

Manufacturer Part Number
461160
EAN/UPC
0766623461160,766623461160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Universal Ceiling Projector Mount

  • Weight capacity: up to 25 kg/55 lbs
  • Integrated ball joint allows 360° rotate and 20° tilt for multi-angle viewing
  • Adjustable support arms for projectors of different sizes
  • Quick-release connectors enable easy horizontal alignment

    Package Contents
  • Universal Projector Ceiling Mount
  • Installation hardware with instructions