64GB MIMOBOT USB 2.0 Flash Drive

Fussy but loyal protocol droid, C-3PO MIMOBOT Designer USB flash drive is the golden boy of the Star Wars MIMOBOT Series 3 collection of designer USB flash drives, also featuring Wicket, Darth Sidious, and an Imperial Royal Guard!

If he gets finicky, just give him a nice oil bath to soothe his circuits!

Manufacturer Part Number
C-3PO-64GB
EAN/UPC
0812726015653,812726015653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Preloaded digital Mimory. 4GB, 8GB, 16GB, 32GB 3.0, 64GB, and 128GB capacities.

Hi-speed USB 2.0. Mac/PC compatible.

2.5" tall by 1" wide.

One-year limited warranty.