64GB MIMOBOT USB 2.0 Flash Drive

Star Wars' dark lord of the Sith is back in MIMOBOT form! Remove Darth Vader's helmet to reveal his true face!

Manufacturer Part Number
DarthVader-64GB
EAN/UPC
0812726015615,812726015615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Preloaded digital Mimory. 4GB, 8GB, 16GB, 32GB 3.0, and 64GB capacities.

Hi-speed USB 2.0. Mac/PC compatible.

2.5" tall by 1" wide.

One-year limited warranty.