The DE6140 takes computing power to a whole new level. This small and powerful system enables multi-display capabilities, for up to four Full HD screens. Whether powering a 2x2 or 4x1 video wall, or powering several screens on different locations, the DE6140 is the ideal machine for multiscreen purposes.
Note:
Adapter
90W (19V, 4.74A) AC Adapter
Audio
Type : Realtek HD Audio Codec ALC662/ Channel : Stereo
Certification
CB/CE/FCC/UL
Chipset
Chip : AMD Radeon HD 7660G(build in APU R-464L)*Different APU build in different GPU
CPU
Socket : Socket FS1r2
Type : Support AMD Embedded R-series APU Dual/Quad core mobile processor TDP≦35W
CPU Thermal Module
AOPEN Thermal Module
Dimension
Metric : 166(W) x 48(H) x 157(D)mm
inch : 6.54(W) x 1.89(H) x 6.18(D)inch
Environment
MTBF : 40,000 hrs
Operating Temperature : 0 ~ 50°C (32 ~ 122°F)
Storage Temperature : -30 ~ 60ºC (-22 ~ 140ºF)
Relative Humidity : 95% RH (50°C non-Condensing)
Expansion Slot
mini Card Slot : Full size x1
Front Panel IO
USB 2.0 Port : x 2
USB3.0 Port : N/A
Graphics
Chip : AMD Radeon HD 7660G(build in APU R-464L)*Different APU build in different GPU
Housing Color
Black
Housing Material
SECC t=0.8 mm
Input Voltage
AC 100 ~ 240V/DC 12/19V
LAN
Realtek GbE LAN controller RTL8111E-VL/ 10/100/1000Mbps
Memory
Dual Channel
Type : DDRIII SO-DIMM x 2
Speed Grade : 1333/1600Mbps
Max memory : 16G (based on OS support)
Power Button : x 1 @Front panel
HDD indicator : Blue x 1 @Front panel
Power indicator : Blue x 1 @Front panel
Rear Panel IO
DC Jack : x 1
DVI Port : N/A
VGA Port : N/A
HDMI Port : x 4
Display Port : N/A
USB 2.0 Port : x 4 (2 ports combine with eSATA)
USB 3.0 Port : N/A
eSATA port: x 2
RJ-45 LAN Jack : x 1
Legacy RS232 Serial Port (COM Port) : x 1
Audio Set Line-In : N/A
Audio Set Line-Out : x 1
Audio Set Mic-In : x 1
Upgrade for Antenna Port : x 2
Kensington Lock Hole : x 1
Single Pack Weight
N.W. : 1.12 kgs / 2.46 lbs
G.W. : 2.0 kgs / 4.4 lbs
Storage Bay
Slot-in Slim ODD Bay : N/A
2.5" SATA III HDD Bay : x 1
CF card socket : N/A
Support OS
Windows Embedded Standard 7 (WES7E)
USB
USB 2.0 Port : x 4 (2 ports combine with eSATA)
USB 3.0 Port : N/A
Volume
1.25L
WatchDog Timer
1 ~ 255 sec/min