7200 RPM Near Line Serial Attached SCSI Hot Plug Hard Drive - 2 TB

Increase the storage capacity of your system with the 2 TB Hard Drive from Dell. Offering a rotational speed of 7200 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds up to 12 Gbps.

  • Offers - 2 TB capacity to store large amount of data
  • SAS interface delivers high data transfer speeds
  • 7200 RPM spindle speed ensures excellent performance

Manufacturer Part Number
400-ALRR
EAN/UPC
0884116263395,884116263395,5397063824397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor

3.5"

Type

Hard drive - hot-swap - nearline

Data Transfer Rate

1.2 GBps

Capacity

2 TB

Spindle Speed

7200 rpm

Interface

SAS 12Gb/s