800GB Solid State Drive SAS Mix Use 12Gbps 2.5in Drive - PX04SM

Increase the storage capacity of your Dell system with Solid State Drive from Dell. It boasts a big storage capacity, enabling users to store large amounts of data. This hard drive delivers enhanced data transfer speed of up to 12 Gbps.

Manufacturer Part Number
400-ALXT
EAN/UPC
0884116263272,884116263272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Type:Solid state drive - hot-swap
Capacit:800 GB
NAND Flash Memory Type:Multi-level cell (MLC)
Form Factor:2.5"
Interface:SAS 12Gb/s
Data Transfer Rate:1.2 GBps
Features:Mixed-Use

General
Device Type:Solid state drive - hot-swap
Capacity:800 GB
NAND Flash Memory Type:Multi-level cell (MLC)
Form Factor:2.5"
Interface:SAS 12Gb/s
Features:Mixed-Use

Performance
Drive Transfer Rate:1.2 GBps (external)

Expansion & Connectivity
Interfaces:1 x SAS 12 Gb/s
Compatible Bay:2.5"