800GB Solid State Drive SATA Read Intensive 6Gbps 2.5in Drive - S3510

Increase the storage capacity of your Dell System with 800 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 800 GB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps .

  • Offers up to 800 GB storage capacity
  • Equipped with Serial ATA interface which delivers high data transfer rate
  • Solid State design offers ruggedness and fast data access

Manufacturer Part Number
342-6190
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Form Factor

2.5"

Type

Solid state drive - hot-swap

Data Transfer Rate

600 MBps

Capacity

800 GB

Interface

SATA 6Gb/s

NAND Flash Memory Type

Multi-level cell (MLC)

Compatibility

This product is compatible with the following systems:

  • PowerEdge R720