This Lenovo® 03X6656 compatible 4GB DDR3-1600MHz Dual Rank Unbuffered 1.35V 204-pin CL11 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL11
Compatible OEM Lenovo®
Compatible With OEM Part Number(s) 03X6656
DIMM Type Unbuffered
Error Correction No
Form Factor SODIMM
Memory Size 4GB
Memory Speed DDR3-1600MHz
Memory Voltage 1.35V
Pins 204
Rank Dual
Speed 1600MHz
Technology DDR3
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.5
Miscellaneous
ECCN EAR99
HTS-Harmonized Code 8473.30.1140
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455637746