4GB DDR3 SDRAM Memory Module

This HP® B1S53AA compatible 4GB DDR3-1600MHz Dual Rank Unbuffered 1.5V 240-pin CL11 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
B1S53AA-AAK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency CL11

Compatible OEM HP®

Compatible With OEM Part Number(s) B1S53AA

DIMM Type Unbuffered

Error Correction No

Form Factor UDIMM

Memory Size 4GB

Memory Speed DDR3-1600MHz

Memory Voltage 1.5V

Pins 240

Rank Dual

Speed 1600MHz

Technology DDR3

Physical Specification

Kit No Kit - 1 Piece

Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB) 0.5

Miscellaneous

UNSPSC Code 43201402

What's In The Box 1x memory module

UPC Code 821455635858