This Lenovo® 46R3326 compatible 2GB DDR3-1066MHz Dual Rank Unbuffered 1.5V 204-pin CL7 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL7
Compatible OEM Lenovo®
Compatible With OEM Part Number(s) 46R3326
DIMM Type Unbuffered
Error Correction No
Form Factor SODIMM
Memory Size 2GB
Memory Speed DDR3-1066MHz
Memory Voltage 1.5V
Pins 204
Rank Dual
Speed 1066MHz
Technology DDR3
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.5
Miscellaneous
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455637616