This Lenovo 0A89416 compatible 8GB DDR3-1333MHz dual rank registered ECC 1.5V 240-pin CL9 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL9
Compatible OEM Lenovo®
Compatible With OEM Part Number(s) 0A89416
DIMM Type Registered
Error Correction ECC
Factory Original Tier 1 Yes
Form Factor RDIMM
Memory Size 8GB
Memory Speed DDR3-1333MHz
Memory Voltage 1.5V
Pins 240
Rank Dual
Speed 1333MHz
Technology DDR3
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.75
Miscellaneous
ECCN EAR99
HTS-Harmonized Code 8473.30.1140
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455637500