Anti-Glare Filter for 23" Widescreen Monitor

Anti-Glare Filter reduces glare and mirrorlike reflections, making your screen easier to use in high-glare situations. It can also protect your screen against scratches. Use filter on 23" wide-screen desktop LCD monitors with a 16:9 aspect ratio. Actual filter dimensions are 20-1/16" (510mm) wide x 11-5/16" (287mm) high. Lightweight, thin, frameless design is easily applied and reapplied numerous times with no bubbles. It attaches with optically clear adhesive strips. Easy-to-clean filter is compatible with most touch-screen displays and includes a cleaning cloth.

Manufacturer Part Number
AG230W9B
EAN/UPC
0729224797700,729224797700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Anti-Glare: Yes
  • Anti-Reflective: No
  • Aspect Ratio: 16:9
  • Catalog Number: AG230W9B
  • Device Type: Monitors
  • Durable Screen Protection: Yes
  • Filter Type: Frameless
  • Privacy: No
  • Screen Resolution Height: 1080 | 1152 | 900
  • Scratch Resistant: Yes
  • Screen Attachment:
  • Screen Format: Widescreen
  • Touch Compatibility: Yes
  • Viewing Area Dimensions - Metric (width x height): 510 mm x 287 mm