Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Licensing Program: Adobe Volume Licensing Cumulative License Program (CLP)
System Requirements
Windows
- 2GHz or faster processor with SSE2 support; dual-core processor required for HDV or AVCHD editing and Blu-ray or AVCHD export; Core i7 required for XAVC S
- Microsoft Windows 7 with Service Pack 1, Windows 8, or Windows 10 (64 bit)
- 4GB of RAM
- 12GB of available hard-disk space to install applications; additional 5GB to download content
- 1024x768 display resolution (at 100% scale factor)
- Microsoft DirectX 9 or 10 compatible sound and display driver
- DVD-ROM drive (for installation from DVD)
- Compatible DVD burner required to burn DVDs; compatible Blu-ray burner required to burn Blu-ray discs
- Windows Media Player (required if importing/exporting Windows Media formats)
- Internet connection required for product activation and content download
Mac OS
- 64-bit multicore Intel processor
- Mac OS X v10.10, v10.11, or v10.12
- 4GB of RAM
- 10GB of available hard-disk space to install applications; additional 12GB to download content
- 1024x768 display resolution (at 100% scale factor)
- DVD-ROM drive (for installation from DVD)
- Compatible DVD burner required to burn DVDs; compatible Blu-ray burner required to burn Blu-ray discs Internet connection required for product activation and content download