Premiere Elements v.15.0

You shoot video of all your family activities and special events. Adobe Premiere Elements 15 automates the organizing and editing so you can have fun creating and sharing great-looking movies.

Organize

It’s easier than ever to find videos by the places they were taken, the events they depict, albums, favorites and more.

Edit

Turn rough clips into real movies you'll watch over and over. Easily remove unwanted footage, use new Haze Removal to make video sharp in seconds, fix color and lighting, and drag and drop to quickly create your movies. Premiere Elements can guide you through or do it for you.

Create

Create dynamic collages with photos and videos that show many memories at once, create an Instant Movie by simply picking a theme and craft a complete Video Story to document a special life event and more.

Share

Share with friends and family the way that works for you—via disc, HDTV, YouTube, Facebook, Vimeo and more.

Manufacturer Part Number
65273405AD00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Licensing Program: Adobe Volume Licensing Transactional License Program (TLP)
System Requirements:

Processor:
  • 2 GHz or faster processor with SSE2 support; dual-core processor required for HDV or AVCHD editing and Blu-ray or AVCHD export; Core i7 required for XAVC S (PC)
  • Multicore Intel processor 64-bit for Mac
Operating System:
  • Microsoft Windows 7 with Service Pack 1, Windows 8, or Windows 10 (64 bit)
  • Mac OS X v.10.10, v.10.11, or v.10.12
Hard Disk:
  • 5 GB of available space to install applications (additional free space required during installation); additional 10 GB to download content
Memory:
  • 4 GB of RAM
Optical Drive:
  • DVD-ROM (for installation from DVD)
Others:
  • 1024x768 display resolution (at 100% scale factor)
  • Microsoft DirectX 9 or 10 compatible sound and display driver for PC
  • Compatible DVD burner required to burn DVDs; compatible Blu-ray burner required to burn Blu-ray discs
  • Windows Media Player (required if importing/exporting Windows Media formats) for PC
  • Internet connection required for product activation and content download