Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirments:
Processor:
- 2 GHz or faster processor with SSE2 support; dual-core processor required for HDV or AVCHD editing and Blu-ray or AVCHD export; Core i7 required for XAVC S (PC)
- Multicore Intel processor (64-bit) for Mac
Operating System: - Microsoft Windows 7 with Service Pack 1, Windows 8, or Windows 10 (64-bit)
- Mac OS X v.10.10, v.10.11, or v.10.12
Hard Disk: - 12 GB of available space to install applications; additional 5 GB to download content for PC
- 10 GB of available space to install applications; additional 12 GB to download content for Mac
Memory: Optical Drive:
- DVD-ROM (for installation from DVD)
Others: - 1024x768 display resolution (at 100% scale factor)
- Microsoft DirectX 9 or 10 compatible sound and display driver for PC
- Compatible DVD burner required to burn DVDs; compatible Blu-ray burner required to burn Blu-ray discs
- Windows Media Player (required if importing/exporting Windows Media formats) for PC
- Internet connection required for product activation and content download