The IK10-rated VB-M640V Vandal Resistant Indoor Fixed Dome Network Camera combines an infrared (IR) corrected Canon 2.4x Optical Zoom lens with Super Ultra-Low Dispersion elements and a 111.5° ultra-wide angle of view. The cameras advanced optics, combined with a 1.3 megapixel high-sensitivity CMOS sensor and Canon's advanced DIGIC DV III Image Processor help to ensure exceptional image quality and low-light performance. The VB-M640V is also equipped with a powerful Canon DIGIC NET II Processor for simultaneous streaming of H.264 and M-JPEG video streams in multiple resolutions for versatile monitoring and recording (including monitoring on compatible smart phones and tablets).
Canon's unique Remote Adjustment Function allows an installer to reposition the cameras pan/tilt/rotation angles, as well as its zoom remotely after the camera is installed. By allowing the repositioning to be done remotely, the installer can save valuable time by concentrating on mounting and powering a camera without the worry and time consuming tasks of setting its exact position. Canon has also simplified the integration and management of the VB-M640V. ONVIF 2.4.2 Profile S and Profile G conformance facilitates quick and easy camera integration into a security system, while the new Canon Camera Management Tool (CCMT) permits a user to configure and manage most Canon devices from a single screen. The VB-M640V also comes equipped with a wide selection of image-enhancing technologies, including Canon's new Haze Compensation and Area-Specific Data Size Reduction (ADSR), as well as a selection of On-board Video Analytics to help ensure no unwanted actions go unnoticed – which includes Moving Object Detection, Removed and Abandoned Object Detection, and new Intrusion Detection capabilities. An added benefit is that many of these analytics can be used to create a personalized set of linked events for notification triggers.Note:
IMAGE SENSOR
1/3" CMOS (RGB)
NUMBER OF EFFECTIVE PIXELS
Approx. 1.3 million pixels
ANALOG VIDEO RESOLUTION
ANALOG VIDEO STANDARD
ANALOG S/N RATIO
SCANNING METHOD
Progressive Scan
LENS
2.4x optical zoom lens (electric drive)
FOCAL LENGTH
2.55 (W) - 6.12 mm (T)
F-NUMBER
F1.2 (W) - F1.8 (T)
DIGITAL ZOOM
4x
HORIZONTAL VIEWING ANGLE
111.5° (W) - 46.2° (T)
VERTICAL VIEWING ANGLE
60.5° (W) - 25.9° (T)
DAY/NIGHT SWITCH
Yes
I/R CUT FILTER
Automatically removable infrared-cut filter
MIN. SUBJECT ILLUMINATION - DAY (COLOR)
0.02 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
MIN. SUBJECT ILLUMINATION - NIGHT (MONOCHROME)
0.001 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
FOCUS MODES
Auto/One-shot AF/Manual/Fixed at infinity
SHOOTING DISTANCE
Day Mode: 0.3 m (12 in.) - infinity
Night Mode: 0.3 m (12 in.) - infinity
SHUTTER SPEED
1 - 1/16000 sec.
EXPOSURE MODES
Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)
WHITE BALANCE
Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp
Manual: One-shot WB/R Gain/B Gain
METERING MODES
Center-Weighted/Average/Spot
EXPOSURE COMPENSATION
9 levels
SMART SHADE CONTROL
Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
HAZE COMPENSATION
Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
AGC LIMIT
6 levels
IMAGE STABILIZER
Digital (2 Levels)
PAN ANGLE RANGE
350° (±175°)
TILT ANGLE RANGE
150° (±75°)
ROTATION ANGLE RANGE
350° (±175°)
IR ILLUMINATION RANGE
MOVING SPEED
Pan: 20.1°/sec.
Tilt: 20.7°/sec.
Rotation: 40.0°/sec.
- Camera Angle Setting Tool Required
VIDEO COMPRESSION METHOD
JPEG, H.264
BIT RATE CONTROL
Target Bit Rate: 64-16384 kbps
VIDEO SIZE
JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180 1280 x 960, 640 x 480, 320 x 240
SIMULTANIOUS VIDEO STREAMS
VIDEO QUALITY
JPEG, H.264: 10 levels
FRAME RATE
JPEG: 0.1 - 30 fps H.264: 1/2/3/5/6/10/15/30 fps
MAXIMUM FRAME RATE
1280 x 960 : 30fps
ADSR: AREA-SPECIFIC DATA SIZE REDUCTION
Number of Specified Areas: Max. 8 windows
I-FRAME INTERVAL
0.5/1/1.5/2/3/4/5 sec.
SIMULTANIOUS CLIENT ACCESS
Max. 30 Clients + 1 Admin Client - H.264: Max. 10 Clients
CAMERA CONTROL
Administrator, Authorized user, Guest user (level of control varies depending on user)
ACCESS CONTROL
User authority (user name and password), Host Access Restrictions (IPv4, IPv6)
ENCRYPTED COMMUNICATIONS
SSL/TLS, IPsec
IEEE 802.1X
EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP
ONVIF Version
Ver. 2.4.2, Profile G, Profile S
IPv4 PROTOCOL
TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS,ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
IPv6 PROTOCOL
TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP,SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
AUTO IP(LINK-LOCAL)
Yes
AUDIO COMPRESSION METHOD
N/A
AUDIO COMMUNICATION METHOD
N/A
AUDIO FILE PLAYBACK
N/A
PRIVACY MASK
Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)
VIEW RESTRICTION
N/A
PRESETS
Number of registers: Max. 20 positions (+Home Position)
Items to Reg.: Digital Pan/Digital Tilt/Digital Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 1
INTELLIGENT FUNCTION - VIDEO
Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, and Intrusion Detection
INTELLIGENT FUNCTION - AUDIO
N/A
INTELLIGENT FUNCTION - DETECTION SETTINGS
Max. 15
EVENT TRIGGER TYPE
Intelligent Function (Video), Timer, Day/Night Switch
IMAGE UPLOAD
FTP/HTTP/SMTP (e-mail)
EVENT NOTIFICATION
HTTP/SMTP (e-mail)
ON-SCREEN DISPLAY
Available
IMAGE CROPPING FUNCTION
Digital PTZ
Cropping sizes: 640 x 360/512 x 288/384 x 216/256 x 144/128 x 72 640 x 480/512 x 384/384 x 288/256 x 192/128 x 96
DAYLIGHT SAVING TIME
Available
CUSTOM SETTINGS
INTERFACENETWORK TERMINAL
LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))
AUDIO INPUT TERMINAL
N/A
AUDIO OUTPUT TERMINAL
N/A
EXTERNAL DEVICE I/O TERMINAL
N/A
ANALOG VIDEO OUT
N/A
MEMORY CARD TYPE
microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.
MEMORY CARD RECORDED CONTENT
Log, Video (Event, Manual, ONVIF, Timer, Upload)
MEMORY CARD RECORDED FRAME RATE
Frame Rate: Max. 1 fps (JPEG) Max. 30 fps (H.264)
OPERATING ENVIRONMENTTEMPERATURE
Temperature: PoE: -10°C - +50°C (+14°F - +122°F)
HUMIDITY
Humidity: 5% - 85% RH (without condensation)
STORAGE ENVIRONMENTTEMPERATURE
-30°C - +60°C (-22°F - +140°F)
HUMIDITY
5% - 90% RH (without condensation)
POWER SUPPLYPoE
PoE power supply via LAN connector (IEEE802.3at Type1 PoE compliant)
AC ADAPTER
N/A
EXTERNAL POWER SOURCE
N/A
POWER CONSUMPTIONWITH PoE
Max. approx. 8.4 W
WITH AC ADAPTER
N/A
WITH 12VDC
N/A
WITH PoE +
N/A
WITH 24VAC
N/A
OTHERDIMENSIONS
(Φ x H) Φ150 x 129 mm (Φ5.91 x 5.08 in.)
MOUNTING POSITION
Ceiling mount/Surface mount
HEATER
N/A
WEIGHT
Approx. 880 g (1.95 lb.)
OUTDOOR READY
No
IP RATING
N/A
VANDAL RESISTANT
Yes
IMPACT RESISTANCE
IK10 (20J)