VB-M640VE Network Camera

Take a more detailed look into the Canon VB-M640VE

High quality images day or night with 1.3 MP resolution

Protect your site with high quality, detailed images day and night thanks to a 1.3 MP high sensitivity CMOS sensor and true Day and Night switching. Image enhancing Haze Compensation automatically adjusts image contrast to bring environments with fog, haze or smog into clear view.

Superb low light performance and ultra wide coverage

The wide aperture f/1.2-1.8 Super-UD lens with 2.4 x optical zoom delivers bright clear images even in low light environments, while the ultra wide 111.5° horizontal angle of view is ideal for monitoring wider areas. The IR Corrected lens not only provides clean sharp images day or night but it also improves low light performance. Minimum subject illumination is 0.02 lux (colour) to 0.001lux (mono).

Easy installation plus enhanced intelligent detection

The V-M640VE features a simple pigtail cable connection and PTRZ remote set up, for easy configuration and modification of camera angles from a PC, to help reduce installation times and cost. Operators can easily identify alarming situations thanks to a range of inbuilt intelligent detection functions, which can automatically activate recording. These include additional Intruder Detection, which identifies moving objects entering a specified area.

Outdoor-ready with vandal and environmental protection

The VB-M640VE is fully outdoor ready and vandal resistant. It offers IK10 shock resistance certification as well as IP66 certification for extensive weatherproofing and environmental protection. Its robust construction and innovative design is also compliant with NEMA250 Type4X and IEC 60950-1/22 standards, making it ideal for use in a wide range of harsh conditions such as coastal areas subject to salt damage and industrial processing sites with corrosive emissions.

Enhanced bandwidth management and bit rate control

Enjoy improved network bandwidth management and enhanced bit rate control thanks to optimised H.264 encoding and ADSR (Area-specific Data Size Reduction) technology. ADSR allows operators to freely define areas of the scene where the best quality imaging is needed.

Manufacturer Part Number
0310C001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IMAGE SENSOR

1/3" CMOS (RGB)

NUMBER OF EFFECTIVE PIXELS

Approx. 1.3 million pixels

ANALOG VIDEO RESOLUTION

ANALOG VIDEO STANDARD

ANALOG S/N RATIO

SCANNING METHOD

Progressive Scan

LENS

2.4x optical zoom lens (electric drive)

FOCAL LENGTH

2.55 (W) - 6.12 mm (T)

F-NUMBER

F1.2 (W) - F1.8 (T)

DIGITAL ZOOM

4x

HORIZONTAL VIEWING ANGLE

111.5° (W) - 46.2° (T)

VERTICAL VIEWING ANGLE

60.5° (W) - 25.9° (T)

DAY/NIGHT SWITCH

Yes

I/R CUT FILTER

Automatically removable infrared-cut filter

MIN. SUBJECT ILLUMINATION - DAY (COLOR)

0.02 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)

MIN. SUBJECT ILLUMINATION - NIGHT (MONOCHROME)

0.001 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)

FOCUS MODES

Auto/One-shot AF/Manual/Fixed at infinity

SHOOTING DISTANCE

Day Mode: 0.3 m (12 in.) - infinity
Night Mode: 0.3 m (12 in.) - infinity

SHUTTER SPEED

1 - 1/16000 sec.

EXPOSURE MODES

Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)

WHITE BALANCE

Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp
Manual: One-shot WB/R Gain/B Gain

METERING MODES

Center-Weighted/Average/Spot

EXPOSURE COMPENSATION

9 levels

SMART SHADE CONTROL

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

HAZE COMPENSATION

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

AGC LIMIT

6 levels

IMAGE STABILIZER

Digital (2 Levels)

PAN ANGLE RANGE

350° (±175°)

TILT ANGLE RANGE

150° (±75°)

ROTATION ANGLE RANGE

350° (±175°)

IR ILLUMINATION RANGE

MOVING SPEED

Pan: 20.1°/sec.
Tilt: 20.7°/sec.
Rotation: 40.0°/sec.
- Camera Angle Setting Tool Required

SERVER

VIDEO COMPRESSION METHOD

JPEG, H.264

BIT RATE CONTROL

Target Bit Rate: 64-16384 kbps

VIDEO SIZE

JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180 1280 x 960, 640 x 480, 320 x 240

SIMULTANIOUS VIDEO STREAMS

VIDEO QUALITY

JPEG, H.264: 10 levels

FRAME RATE

JPEG: 0.1 - 30 fps H.264: 1/2/3/5/6/10/15/30 fps

MAXIMUM FRAME RATE

1280 x 960 : 30fps

ADSR: AREA-SPECIFIC DATA SIZE REDUCTION

Number of Specified Areas: Max. 8 windows

I-FRAME INTERVAL

0.5/1/1.5/2/3/4/5 sec.

SIMULTANIOUS CLIENT ACCESS

Max. 30 Clients + 1 Admin Client - H.264: Max. 10 Clients

CAMERA CONTROL

Administrator, Authorized user, Guest user (level of control varies depending on user)

ACCESS CONTROL

User authority (user name and password), Host Access Restrictions (IPv4, IPv6)

ENCRYPTED COMMUNICATIONS

SSL/TLS, IPsec

IEEE 802.1X

EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP

ONVIF Version

Ver. 2.4.2, Profile G, Profile S

IPv4 PROTOCOL

TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS,ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)

IPv6 PROTOCOL

TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP,SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)

AUTO IP(LINK-LOCAL)

Yes

AUDIO COMPRESSION METHOD

N/A

AUDIO COMMUNICATION METHOD

N/A

AUDIO FILE PLAYBACK

N/A

PRIVACY MASK

Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)

VIEW RESTRICTION

N/A

PRESETS

Number of registers: Max. 20 positions (+Home Position)
Items to Reg.: Digital Pan/Digital Tilt/Digital Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 1

INTELLIGENT FUNCTION - VIDEO

Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, and Intrusion Detection

INTELLIGENT FUNCTION - AUDIO

N/A

INTELLIGENT FUNCTION - DETECTION SETTINGS

Max. 15

EVENT TRIGGER TYPE

Intelligent Function (Video), Timer, Day/Night Switch

IMAGE UPLOAD

FTP/HTTP/SMTP (e-mail)

EVENT NOTIFICATION

HTTP/SMTP (e-mail)

ON-SCREEN DISPLAY

Available

IMAGE CROPPING FUNCTION

Digital PTZ
Cropping sizes: 640 x 360/512 x 288/384 x 216/256 x 144/128 x 72 640 x 480/512 x 384/384 x 288/256 x 192/128 x 96

DAYLIGHT SAVING TIME

Available

CUSTOM SETTINGS

INTERFACE

NETWORK TERMINAL

LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))

AUDIO INPUT TERMINAL

N/A

AUDIO OUTPUT TERMINAL

N/A

EXTERNAL DEVICE I/O TERMINAL

N/A

ANALOG VIDEO OUT

N/A

MEMORY CARD TYPE

microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.

MEMORY CARD RECORDED CONTENT

Log, Video (Event, Manual, ONVIF, Timer, Upload)

MEMORY CARD RECORDED FRAME RATE

Frame Rate: Max. 1 fps (JPEG) Max. 30 fps (H.264)

OPERATING ENVIRONMENT

TEMPERATURE

PoE: -10°C - +55°C (+14°F - +131°F) - Sunshade cover (sold separately) necessary when under direct sun exposure

HUMIDITY

Humidity: 5% - 85% RH (without condensation)

STORAGE ENVIRONMENT

TEMPERATURE

-30°C - +60°C (-22°F - +140°F)

HUMIDITY

5% - 90% RH (without condensation)

POWER SUPPLY

PoE

PoE power supply via LAN connector (IEEE802.3at Type1 PoE compliant)

AC ADAPTER

N/A

EXTERNAL POWER SOURCE

N/A

POWER CONSUMPTION

WITH PoE

Max. approx. 8.9 W

WITH AC ADAPTER

N/A

WITH 12VDC

N/A

WITH PoE +

N/A

WITH 24VAC

N/A

OTHER

DIMENSIONS

(Φ x H) Φ180 x 131 mm (Φ7.09 x 5.16 in.)

MOUNTING POSITION

Ceiling mount/Surface mount

HEATER

N/A

WEIGHT

Approx. 1590 g (3.51 lb.)

OUTDOOR READY

Yes

IP RATING

IP66 rated

VANDAL RESISTANT

Yes

IMPACT RESISTANCE

IK10 (20J)