High quality images day or night with 1.3 MP resolution
The compact VB-M641V is an IK10 vandal-resistant Fixed Dome camera that effortlessly captures everything in high quality 1.3 MP images day or night. Designed for indoor installation in a wide range of environments it features a Super-UD lens that provides maximum IR support and true Day and Night switching.
Superb low light performance and ultra wide coverage
The wide aperture f/1.2-1.8 Super-UD lens with 2.4 x optical zoom delivers bright clear images even in low light environments, while the ultra wide 111.5° horizontal angle of view is ideal for monitoring wider areas. The IR Corrected lens not only provides clean sharp images day or night but also improves low light performance. Minimum subject illumination is 0.02 lux (colour) to 0.001lux (mono). Image enhancing Haze Compensation automatically adjusts the image contrast to bring hazy scenes in to clear view.
Quick and easy installation with simple connections
The VB-M641V offers reduced installation times and cost thanks to an improved PTRZ lens mechanism with increased shock and vibration resistance, which allows quick and easy remote set up of camera angles from a PC. The camera also includes support for Audio and Alarm inputs and outputs for greater versatility.
Enhanced bandwidth and bit rate control
Enjoy improved network bandwidth management and enhanced bit rate control thanks to optimised H.264 encoding and ADSR (Area-specific Data Size Reduction) technology. ASDR allows you to set the pre-configured image quality to 8 distinct areas within the field of view to lower the cameras H.264 bit rate.
Additional intelligent intruder and scream detection
The Industry leading range of inbuilt analytics functions, which can automatically alert operators to alarming situations and activate recording, has been enhanced with the addition of Intruder and Scream detection. Intruder Detection identifies moving objects of specified size entering an out of bounds area, while Scream Detection recognises abnormal human sounds like screams or yells.
Note:
IMAGE SENSOR
1/3" CMOS (RGB)
NUMBER OF EFFECTIVE PIXELS
Approx. 1.3 million pixels
ANALOG VIDEO RESOLUTION
ANALOG VIDEO STANDARD
ANALOG S/N RATIO
SCANNING METHOD
Progressive Scan
LENS
2.4x optical zoom lens (electric drive)
FOCAL LENGTH
2.55 (W) - 6.12 mm (T)
F-NUMBER
F1.2 (W) - F1.8 (T)
DIGITAL ZOOM
4x
HORIZONTAL VIEWING ANGLE
111.5° (W) - 46.2° (T)
VERTICAL VIEWING ANGLE
60.5° (W) - 25.9° (T)
DAY/NIGHT SWITCH
Yes
I/R CUT FILTER
Automatically removable infrared-cut filter
MIN. SUBJECT ILLUMINATION - DAY (COLOR)
0.02 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
MIN. SUBJECT ILLUMINATION - NIGHT (MONOCHROME)
0.001 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
FOCUS MODES
Auto/One-shot AF/Manual/Fixed at infinity
SHOOTING DISTANCE
Day Mode: 0.3 m (12 in.) - infinity
Night Mode: 0.3 m (12 in.) - infinity
SHUTTER SPEED
1 - 1/16000 sec.
EXPOSURE MODES
Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)
WHITE BALANCE
Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp
Manual: One-shot WB/R Gain/B Gain
METERING MODES
Center-Weighted/Average/Spot
EXPOSURE COMPENSATION
9 levels
SMART SHADE CONTROL
Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
HAZE COMPENSATION
Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
AGC LIMIT
6 levels
IMAGE STABILIZER
Digital (2 Levels)
PAN ANGLE RANGE
350° (±175°)
TILT ANGLE RANGE
150° (±75°)
ROTATION ANGLE RANGE
350° (±175°)
IR ILLUMINATION RANGE
MOVING SPEED
Pan: 20.1°/sec.
Tilt: 20.7°/sec.
Rotation: 40.0°/sec.
- Camera Angle Setting Tool Required
VIDEO COMPRESSION METHOD
JPEG, H.264
BIT RATE CONTROL
Target Bit Rate: 64-16384 kbps
VIDEO SIZE
JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180 1280 x 960, 640 x 480, 320 x 240
SIMULTANIOUS VIDEO STREAMS
VIDEO QUALITY
JPEG, H.264: 10 levels
FRAME RATE
JPEG: 0.1 - 30 fps H.264: 1/2/3/5/6/10/15/30 fps
MAXIMUM FRAME RATE
1280 x 960 : 30fps
ADSR: AREA-SPECIFIC DATA SIZE REDUCTION
Number of Specified Areas: Max. 8 windows
I-FRAME INTERVAL
0.5/1/1.5/2/3/4/5 sec.
SIMULTANIOUS CLIENT ACCESS
Max. 30 Clients + 1 Admin Client - H.264: Max. 10 Clients
CAMERA CONTROL
Administrator, Authorized user, Guest user (level of control varies depending on user)
ACCESS CONTROL
User authority (user name and password), Host Access Restrictions (IPv4, IPv6)
ENCRYPTED COMMUNICATIONS
SSL/TLS, IPsec
IEEE 802.1X
EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP
ONVIF Version
Ver. 2.4.2, Profile G, Profile S
IPv4 PROTOCOL
TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS,ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
IPv6 PROTOCOL
TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP,SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
AUTO IP(LINK-LOCAL)
Yes
AUDIO COMPRESSION METHOD
G.711 μ-law (64 kbps)
AUDIO COMMUNICATION METHOD
Full-duplex (two-way) - Echo cancellation function compliant RTP, Sound Transfer Protocol by Canon
AUDIO FILE PLAYBACK
Available (audio files can be played back when an event is triggered by the intelligent function or external device input.)
PRIVACY MASK
Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)
VIEW RESTRICTION
N/A
PRESETS
Number of registers: Max. 20 positions (+Home Position)
Items to Reg.: Digital Pan/Digital Tilt/Digital Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 1
INTELLIGENT FUNCTION - VIDEO
Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, and Intrusion Detection
INTELLIGENT FUNCTION - AUDIO
Volume Detection, Scream Detection
INTELLIGENT FUNCTION - DETECTION SETTINGS
Max. 15
EVENT TRIGGER TYPE
External Device Input, Intelligent Function (Video), Intelligent Function (Audio), Timer, Day/Night Switch Number of Linked Events: 2 Linked Event Conditions: AND, OR (whether or not there is a sequence to events)
IMAGE UPLOAD
FTP/HTTP/SMTP (e-mail)
EVENT NOTIFICATION
HTTP/SMTP (e-mail)
ON-SCREEN DISPLAY
Available
IMAGE CROPPING FUNCTION
Digital PTZ
Cropping sizes: 640 x 360/512 x 288/384 x 216/256 x 144/128 x 72 640 x 480/512 x 384/384 x 288/256 x 192/128 x 96
DAYLIGHT SAVING TIME
Available
CUSTOM SETTINGS
INTERFACENETWORK TERMINAL
LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))
AUDIO INPUT TERMINAL
Φ3.5 mm (Φ0.14 in.) mini-jack connector (monaural) Switch LINE IN/MIC IN in the setting page. Use the included interface cable
AUDIO OUTPUT TERMINAL
Φ3.5 mm (Φ0.14 in.) mini-jack connector (monaural) LINE OUT (connect to an amplifier speaker) Use the included interface cable
EXTERNAL DEVICE I/O TERMINAL
Input x 2, Output x 2
ANALOG VIDEO OUT
N/A
MEMORY CARD TYPE
microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.
MEMORY CARD RECORDED CONTENT
Log, Video (Event, Manual, ONVIF, Timer, Upload)
MEMORY CARD RECORDED FRAME RATE
Frame Rate: Max. 1 fps (JPEG) Max. 30 fps (H.264)
OPERATING ENVIRONMENTTEMPERATURE
Temperature: AC, DC, PoE: -10°C - +50°C (+14°F - +122°F)
HUMIDITY
Humidity: 5% - 85% RH (without condensation)
STORAGE ENVIRONMENTTEMPERATURE
-30°C - +60°C (-22°F - +140°F)
HUMIDITY
5% - 90% RH (without condensation)
POWER SUPPLYPoE
PoE power supply via LAN connector (IEEE802.3at Type1 PoE compliant)
AC ADAPTER
PA-V18 (100 - 240 V AC) (sold separately)
EXTERNAL POWER SOURCE
24 V AC/12 V DC
POWER CONSUMPTIONWITH PoE
Max. approx. 8.4 W
WITH AC ADAPTER
PA-V18: Max. approx. 9.8 W (100 V AC)
Max. approx. 9.8 W (240 V AC)
WITH 12VDC
Max. approx. 8.7 W
WITH PoE +
WITH 24VAC
Max. approx. 8.1 W
OTHERDIMENSIONS
(Φ x H) Φ150 x 129 mm (Φ5.91 x 5.08 in.)
MOUNTING POSITION
Ceiling mount/Surface mount
HEATER
N/A
WEIGHT
Approx. 890 g (1.97 lb.)
OUTDOOR READY
No
IP RATING
N/A
VANDAL RESISTANT
Yes
IMPACT RESISTANCE
IK10 (20J)