VB-M741LE Network Camera

When an application calls for an out-of-the-box solution able to deal with zero light conditions and harsh environments - trust Canon's VB-M741LE Infrared Outdoor Fixed Bullet Network Camera. This IP66 rated model is equipped with a built-in Heater and four infrared (IR) illuminators – two designed to maximize wide-angle shots and two for telephoto shots – that can be automatically activated in night mode to help capture brighter images right up to the edge of the screen across the entire field of view. This is combined with an ultra-wide 113.4° angle of view and an infrared (IR) corrected 2.4x Optical Zoom lens with Super Ultra-Low Dispersion elements to help reduce chromatic aberrations and an anti-reflective infrared (IR) lens coating to help improve IR sensitivity and reduce ghosting and flaring in night mode for clean, sharp images.

The cameras advanced optics, combined with a 1.3 megapixel high-sensitivity CMOS sensor and Canon's advanced DIGIC DV III Image Processor help to ensure exceptional image quality and low-light performance. The VB-M741LE is also equipped with a powerful Canon DIGIC NET II Processor for simultaneous streaming of H.264 and M-JPEG video streams in multiple resolutions for versatile monitoring and recording (including monitoring on compatible smart phones and tablets).

The VB-M741LE also comes loaded with an array of image-enhancing technologies. Auto Gain Control allows users to determine the fine balance of video brightness and low noise, while Canon's new Haze Compensation automatically enhances contrast and maximizes image quality when fog, haze, or smog are present. Area-Specific Data Size Reduction (ADSR) gives the user the opportunity to save bandwidth by applying different levels of compression to specific areas within a camera's field of view, and a selection of On-board Video Analytics are available including Moving Object Detection, Removed and Abandoned Object Detection, and new Scream and Intrusion Detection capabilities.

Canon has also simplified the integration and management of the VB-VB-M741LE. The camera includes Canon's unique Remote Adjustment Function which allows an installer to reposition the cameras zoom position remotely after the camera is installed. ONVIF 2.4.2 Profile S and Profile G conformance facilitates quick and easy camera integration into a security system, while the new Canon Camera Management Tool (CCMT) permits a user to configure and manage most Canon devices from a single screen.

The VB-M741LE also offers multiple power options including 12 VDC, 24 VAC, PoE, and PoE+ which allows for single-cable installation to power both the camera and heater (extreme climates may require additional power). Two-way audio communication between the operator and camera locations is also possible when a speaker and microphone are connected to the camera.

For high-quality imaging day or night choose the clarity and quality of the VB-M741LE Fixed Outdoor Network Camera.

Manufacturer Part Number
0312C001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IMAGE SENSOR

1/3" CMOS (RGB)

NUMBER OF EFFECTIVE PIXELS

Approx. 1.3 million pixels

ANALOG VIDEO RESOLUTION

ANALOG VIDEO STANDARD

ANALOG S/N RATIO

SCANNING METHOD

Progressive Scan

LENS

2.4x optical zoom lens (electric drive)

FOCAL LENGTH

2.55 (W) - 6.12 mm (T)

F-NUMBER

F1.2 (W) - F1.8 (T)

DIGITAL ZOOM

4x

HORIZONTAL VIEWING ANGLE

113.4° (W) - 46.5° (T)

VERTICAL VIEWING ANGLE

61.4° (W) - 26.2° (T)

DAY/NIGHT SWITCH

Yes

I/R CUT FILTER

Automatically removable infrared-cut filter

MIN. SUBJECT ILLUMINATION - DAY (COLOR)

0.02 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE)

MIN. SUBJECT ILLUMINATION - NIGHT (MONOCHROME)

0 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE with IR lamp on)
0.001 lux (F1.2, shutter speed 1/30 sec., when smart shade control is off, 50IRE with IR lamp off)

FOCUS MODES

Auto/One-shot AF/Manual/Fixed at infinity

SHOOTING DISTANCE

Day Mode: 0.3 m (12 in.) - infinity
Night Mode: 0.3 m (12 in.) - infinity

SHUTTER SPEED

1 - 1/16000 sec.

EXPOSURE MODES

Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)

WHITE BALANCE

Auto/Light Source/Manual Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/ Halogen Lamp
Manual: One-shot WB/R Gain/B Gain

METERING MODES

Center-Weighted/Average/Spot

EXPOSURE COMPENSATION

9 levels

SMART SHADE CONTROL

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

HAZE COMPENSATION

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

AGC LIMIT

6 levels

IMAGE STABILIZER

Digital (2 Levels)

PAN ANGLE RANGE

344° (±172°)

TILT ANGLE RANGE

93° (-3° - +90°)

ROTATION ANGLE RANGE

344° (±172°)

IR ILLUMINATION RANGE

30 m (98.4 ft.) (When using 24 V AC, PoE+)

MOVING SPEED

N/A

SERVER

VIDEO COMPRESSION METHOD

JPEG, H.264

BIT RATE CONTROL

Target Bit Rate: 64-16384 kbps

VIDEO SIZE

JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180 1280 x 960, 640 x 480, 320 x 240

SIMULTANIOUS VIDEO STREAMS

VIDEO QUALITY

JPEG, H.264: 10 levels

FRAME RATE

JPEG: 0.1 - 30 fps H.264: 1/2/3/5/6/10/15/30 fps

MAXIMUM FRAME RATE

1280 x 960 : 30fps

ADSR: AREA-SPECIFIC DATA SIZE REDUCTION

Number of Specified Areas: Max. 8 windows

I-FRAME INTERVAL

0.5/1/1.5/2/3/4/5 sec.

SIMULTANIOUS CLIENT ACCESS

Max. 30 Clients + 1 Admin Client - H.264: Max. 10 Clients

CAMERA CONTROL

Administrator, Authorized user, Guest user (level of control varies depending on user)

ACCESS CONTROL

User authority (user name and password), Host Access Restrictions (IPv4, IPv6)

ENCRYPTED COMMUNICATIONS

SSL/TLS, IPsec

IEEE 802.1X

EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP

ONVIF Version

Ver. 2.4.2, Profile G, Profile S

IPv4 PROTOCOL

TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS,ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)

IPv6 PROTOCOL

TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP,SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)

AUTO IP(LINK-LOCAL)

Yes

AUDIO COMPRESSION METHOD

G.711 μ-law (64 kbps)

AUDIO COMMUNICATION METHOD

Full-duplex (two-way) - Echo cancellation function compliant RTP, Sound Transfer Protocol by Canon

AUDIO FILE PLAYBACK

Available (audio files can be played back when an event is triggered by the intelligent function or external device input.)

PRIVACY MASK

Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)

VIEW RESTRICTION

N/A

PRESETS

Number of registers: Max. 20 positions (+Home Position)
Items to Reg.: Digital Pan/Digital Tilt/Digital Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 1

INTELLIGENT FUNCTION - VIDEO

Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, and Intrusion Detection

INTELLIGENT FUNCTION - AUDIO

Volume Detection, Scream Detection

INTELLIGENT FUNCTION - DETECTION SETTINGS

Max. 15

EVENT TRIGGER TYPE

External Device Input, Intelligent Function (Video), Intelligent Function (Audio), Timer, Day/Night Switch Number of Linked Events: 2
Linked Event Conditions: AND, OR (whether or not there is a sequence to events)

IMAGE UPLOAD

FTP/HTTP/SMTP (e-mail)

EVENT NOTIFICATION

HTTP/SMTP (e-mail)

ON-SCREEN DISPLAY

Available

IMAGE CROPPING FUNCTION

Digital PTZ
Cropping sizes: 640 x 360/512 x 288/384 x 216/256 x 144/128 x 72 640 x 480/512 x 384/384 x 288/256 x 192/128 x 96

DAYLIGHT SAVING TIME

Available

CUSTOM SETTINGS

INTERFACE

NETWORK TERMINAL

LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))

AUDIO INPUT TERMINAL

Φ3.5 mm (Φ0.14 in.) mini-jack connector (monaural) Switch LINE IN/MIC IN in the setting page.

AUDIO OUTPUT TERMINAL

Φ3.5 mm (Φ0.14 in.) mini-jack connector (monaural) LINE OUT (connect to an amplifier speaker)

EXTERNAL DEVICE I/O TERMINAL

Input x 2, Output x 2

ANALOG VIDEO OUT

N/A

MEMORY CARD TYPE

microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.

MEMORY CARD RECORDED CONTENT

Log, Video (Event, Manual, ONVIF, Timer, Upload)

MEMORY CARD RECORDED FRAME RATE

Frame Rate: Max. 1 fps (JPEG) Max. 30 fps (H.264)

OPERATING ENVIRONMENT

TEMPERATURE

Operating Temperature Range (including direct sun exposure)
AC, PoE+: -50°C - +55°C (-58°F - +131°F)
DC, PoE: -10°C - +55°C (+14°F - +131°F)
Start-up Temperature Range (including direct sun exposure)
AC, PoE+: -30°C - +55°C (-22°F - +131°F)
DC, PoE: -10°C - +55°C (+14°F - +131°F)

HUMIDITY

Humidity: 5% - 85% RH (without condensation)

STORAGE ENVIRONMENT

TEMPERATURE

-30°C - +60°C (-22°F - +140°F)

HUMIDITY

5% - 90% RH (without condensation)

POWER SUPPLY

PoE

PoE power supply via LAN connector (IEEE802.3at Type1 PoE compliant)

AC ADAPTER

PA-V18 (100 - 240 V AC) (sold separately)

EXTERNAL POWER SOURCE

24 V AC/12 V DC

POWER CONSUMPTION

WITH PoE

Max. approx. 10.1 W

WITH AC ADAPTER

AC Adapter PA-V18: Max. approx. 12.8 W (100 V AC) Max. approx. 12.8 W (240 V AC)

WITH 12VDC

Max. approx. 11.1 W

WITH PoE +

Max. approx. 21.2 W

WITH 24VAC

Max. approx. 22.2 W

OTHER

DIMENSIONS

(H x W x D) 111 x 102 x 214 mm (4.37 x 4.02 x 8.43 in.) (camera body only)
- Length when joint fully extended (D): 384 mm (15.12 in.)

MOUNTING POSITION

Ceiling mount/Surface mount

HEATER

Built-in

WEIGHT

Approx. 2120 g (4.68 lb.)

OUTDOOR READY

Yes

IP RATING

IP66

VANDAL RESISTANT

No

IMPACT RESISTANCE

N/A