Mount your server, network and telecom devices to the wall, while storing your non-rackmountable equipment on the built-in shelf. This wall-mount rack provides 8U of space for mounting your servers or A/V equipment to a wall. The rack has a built-in shelf that you can install at either the top or bottom of the rack, to create a sturdy surface for storing equipment that's not rack-mountable.
Customize your setup
The wall-mount bracket features a dual-position 12 in. shelf, that depending which way you mount the rack, can be positioned at either the top or the bottom. This shelf gives you a stable surface for placing equipment that's not rack-mountable or storing your tools. Because the shelf can be positioned at either the top or the bottom of your rack, it gives you the freedom to customize your workspace depending on height or applications.
The rack also has adjustable mounting depth from 12 in. to 18 in. enabling you to define the depth that exactly fits your equipment, plus any space you'd like to have for cabling, ensuring that the rack does not take up any more space than it has to.
Make the most of your available space
The 8U rack optimizes your working space by mounting equipment to your wall instead of taking up desk or floor space -- perfect for your SoHo (small office, home office) environment, server room or any other location with limited space available.
Ensure a secure and hassle-free installation
The wall rack is constructed of solid steel to ensure a sturdy and safe mounting solution for your mission-critical equipment. Plus, because the wall mounting holes are positioned 16” apart, it exactly matches standard drywall construction framework, to ensure simple and secure wall-stud anchoring.
For hassle-free equipment installation, the rack features 10-32 tapped rails, so you can mount your equipment directly to the rail and avoid the hassle of using cage nuts.
To make equipment installation and maintenance even easier, the wall-mount rack also features a rear opening for cable access and tie-off points for built-in cable management.
Save money, with a cost-effective, compact shipping package
The wall-mount rack comes in a flat-packed box to reduce shipping volume, which significantly reduces your costs in shipping while also providing greater protection than pre-assembled racks offer. Plus, because the rack is packaged efficiently, you can easily store and transport the rack for deployment at a later date or in a different location than where it's received.
The WALLSHELF8U is backed by a StarTech.com lifetime warranty and free lifetime technical support.
Note:
Warranty: Lifetime
HardwareFan(s): No
Frame Type: Open Frame
Industry Standards: EIA RS310-C
Rack Type: 2-Post
U Height: 8U
Wallmountable: Yes
PerformanceWeight Capacity: 75.2 lb [34 kg]
Physical CharacteristicsColor: Black
Enclosure Type: Steel
Internal Length: 18 in [457.2 mm]
Internal Width: 17.8 in [452.1 mm]
Maximum Mounting Depth: 18 in [457.2 mm]
Minimum Mounting Depth: 12 in [304.8 mm]
Product Height: 17.5 in [444.5 mm]
Product Width: 19 in [482.6 mm]
Packaging InformationShipping (Package) Weight: 2.2 lb [1 kg]
What's in the Box
Included in Package: