Mount server, network or telecommunications devices vertically with this 6U wall-mountable rack. This wall-mount bracket provides 6U of storage space to vertically mount your equipment on the wall. The 6U wall-mount rack is EIA-310-D compliant to ensure compatibility with any 19” rack-mount equipment, such as your power strips, telecommunication, network and A/V devices.
Save space by mounting your equipment to the wall or other surface
The 6U rack optimizes your working space by mounting equipment to your wall instead of taking up desk space or other surface area. It's perfect for your SoHo (small office, home office) environment, server room or any other location where available space is limited.
Ensure a secure and hassle-free installation
The wall rack is constructed of solid steel to ensure a sturdy and safe mounting solution for your expensive, mission-critical equipment. Also, because the wall mounting holes are positioned 16”apart, it exactly matches standard drywall construction framework to ensure simple and secure wall-stud anchoring. Cage nuts and screws are also included with the wall-mount bracket, to save you the hassle of sourcing separate mounting hardware.
Customize your workspace with versatile installation options
To provide a suitable mounting solution for virtually any surface such as your wall, ceiling or desk, the 6U bracket features separate mounting patterns for both ceilings and walls. This means that you can mount the bracket vertically to your wall or horizontally to your ceiling or under your desk.
If you're looking for a mountable storage solution with fewer rack units, StarTech.com also offers a 1U wall-mount bracket, a 2U wall-mount bracket, a 3U wall-mount bracket and a 4U wall-mount bracket.
The RK619WALLV is backed by a StarTech.com lifetime warranty and free lifetime technical support.
Note:
Warranty: Lifetime
Hardware Fan(s): No
Frame Type: Open Frame
Front Door Type: Open
Industry Standards: EIA RS310-C
Rack Type: 2-Post
U Height: 6U
Wallmountable: Yes
Performance Weight Capacity: 125.3 lb [56.7 kg]
Special Notes / Requirements
Note: Package includes 1½” screws for mounting to wood surfaces, additional hardware will be required for other materials
Physical Characteristics
Color: Black
External Depth: 7.6 in [193.5 mm]
External Height: 5.9 in [151 mm]
External Width: 19.8 in [504 mm]
Internal Width: 17.7 in [450 mm]
Product Height: 10.5 in [266 mm]
Packaging Information
Shipping (Package) Weight: 1.8 lb [0.8 kg]
What's in the Box
Included in Package: