For your viewing pleasure the i22Lmh1 22”class (21.6” actual screen size) provides you with an affordable luxury. The 10,000:1 contrast ratio creates lifelike images that are bright and full of color. The medium format screen reduces the need for scrolling and is perfect for personal and general business applications.
Note:
Description: For your viewing pleasure the i22Lmh1 22”class (21.6” actual screen size) provides you with an affordable luxury. The 10,000:1 contrast ratio creates lifelike images that are bright and full of color. The medium format screen reduces the need for scrolling and is perfect for personal and general business applications.
Class Size: 22" Class Size
Resolution: 1920 X 1080
Back-Light: LED
Response Time: No
Aspect Ratio: No
Brighness: No
Contrast Static: No
Viewing Angle: No
Inputs: No
Power Supply: No
Standby Mode: <1W
Power Consumption: No