W1090 1080p Home Projector for Sports and Movie Watching

Get Absorbed by the Splendor of the Big Screen

BenQ’s W1090 home projector brings the thrill of watching sports games in bars to the comfort of your home. Gather with friends and family in front of the huge 100” vibrantly projected Full-HD video, supported with audio enhancement by Waves. Never miss a detail as W1090’s Sport Mode adds a realistic touch to the lush green grass, while enhancing skin tone of players, transporting you to the stadiums so you can cheer on the game 

Manufacturer Part Number
9H.JG277.27E
EAN/UPC
4718755066719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight_01‎: 2.75kg‎

PointWrite
Camera Module‎     

stadbypowerconsumption‎: Automatic power off after 20 minutes without a display source.‎
Native Resolution‎: 1080p (1920x 1080)‎
Brightness*‎: 2000 ANSI lumens‎
Contrast Ratio‎: 10000:1‎
Display Color‎: 30 bits (1,07 Billion Colors)‎
Lens‎: F=2.59~2.87, f=16.88~21.88‎
Aspect Ratio‎: Native 16:9 (5 aspect ratio selectable)‎
Throw Ratio‎: 1.15~1.5 ‎
Image Size (Diagonal)‎: 300"‎
Zoom Ratio‎: 1.3x‎
Projection Offset‎: Vertical: 115% +-5%‎
Resolution Support‎: VGA(640 x 480) to WUXGA(1920 x 1200)‎
Horizontal Frequency‎: 15K~102KHz‎
Vertical Scan Rate‎: 23-120Hz‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p ‎
Video Compatibility‎: NTSC, PAL, SECAM, SDTV(480i/576i),
EDTV (480p/576p, HDTV (720p, 1080i/p 60Hz)‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages) ‎
Picture Modes‎: Bright / Vivid/ Cinema / Game/ User‎
Accessories (Standard)‎:

  • Remote Control w Battery
  • User Manual CD
  • QSG
  • Warranty Card (by region)
  • Power Cord (by region)
projectionsystem‎: DLP‎
dmd‎: DC3‎
Security‎: Security bar‎
lightsource‎: 210W‎
lightsoucelife‎: 3000/ 4500/ 6500 (hours) ‎
projectionsize‎: 30" ~ 300"‎
Lens Shift‎: No‎
3dcompatibility‎:
  • Frame Sequential: Up to 60Hz 720p 
  • Frame Packing: Up to 24 Hz 1080p
  • Side by Side: Up to 24Hz 1080p 
  • Top Bottom: Up to 60Hz 1080p‎
noiselevel‎: 36/32 dBA (Normal/Economic mode) ‎
Power Consumption‎: 270 W(Normal), 220 W(Eco), Standby <0.5W‎
Dimensions‎: 346.24 mm (W) x 101.70 mm (H) x 214.81 mm (D)‎
EnvironmentalNotice‎: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎
Accessories (Optional)‎:
  • Spare Lamp Kit
  • RS232 Cable
  • Universal Ceiling Mount
  • Carry Bag
  • Wireless FHD Kit(WDP02)
Interface‎:
  • Computer in (D-sub 15pin) x1( integrate with component)
  • HDMI x2 (HDMI with MHL2.0 x1, HDMI x 1)
  • MHL x 1(HDMI with MHL2.0)
  • Monitor out No
  • Composite Video in (RCA) x 1
  • S-Video in No
  • Audio in (Mini Jack) x 1
  • Audio in (L/R) x1
  • Audio out (Mini Jack) x 1
  • Speaker 10Wx1+Maxx
  • USB (Type A) x 1
  • USB (Type mini B) x 1 ( service only)
  • RS232 (DB-9pin) x 1
  • IR Receiver x2 (Front and Rear)
Color Wheel Segment‎: 6-seg. RGBRGB‎
Color Wheel Speed‎: 6x (50Hz), 4x (60Hz)‎
Power Supply‎: AC 100 to 240 V, 50/60 Hz‎