Back-UPS, 6 Outlets, 425VA, 120V

Battery Backup & Surge Protector for Electronics and Computers

The Back-UPS battery backup offers guaranteed power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. Models supply battery backup during outages and unsafe voltage fluctuations, as well as provide protection from damaging surges and spikes. They’re available in 'tower' or 'floor' styles, and together with a variety of standard features, they are the perfect choice to protect your data and keep you connected.

Manufacturer Part Number
BE425M
EAN/UPC
0731304329343,731304329343
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Output power capacity: 255Watts / 425VA

  • Max Configurable Power (Watts): 255Watts / 425VA

  • Nominal Output Voltage: 120V

  • Output Frequency (sync to mains): 50/60Hz +/- 3 Hz

  • Output Frequency (not synced): 50/60 Hz +/-1 Hz

  • Topology: Standby

  • Waveform type: Square wave

  • Output Connections:

    • (4) NEMA 5-15R (Battery Backup)
    • (2) NEMA 5-15R (selector_surgetitle)
  • Transfer Time: 6ms typical : 10ms maximum

Input
  • Nominal Input Voltage: 120V

  • Input frequency: 50/60 Hz +/- 3 Hz (auto sensing)

  • Input Connections: NEMA 5-15P

  • Cord Length: 5ft ( 1.52meters )

  • Input voltage range for main operations: 88 - 139V

  • Number of Power Cords: 1

  • Maximum Input Current: 5.0A

Batteries & Runtime
  • Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof

  • Typical recharge time: 8hour(s)

  • Expected Battery Life (years): 3 - 5

  • Battery Volt-Amp-Hour Capacity: 47

  • Runtime: View Runtime Graph View Runtime Chart

  • Efficiency: View Efficiency Graph

Communications & Management
  • Control panel: LED Status display with On Line : On Battery

  • Audible Alarm: Alarm when on battery : distinctive low battery alarm

Surge Protection and Filtering
  • Surge energy rating: 180Joules

Physical
  • Maximum Height: 5.52inches ( 140mm , 14.02cm )

  • Maximum Width: 9.98inches ( 253mm , 25.35cm )

  • Maximum Depth: 4.13inches ( 105mm , 10.5cm )

  • Net Weight: 5.73lbs. ( 2.6kg )

  • Shipping weight: 6.61lbs. ( 3.0kg )

  • Shipping Height: 8.66inches ( 220mm , 22.0cm )

  • Shipping Width: 12.4inches ( 315mm , 31.5cm )

  • Shipping Depth: 5.51inches ( 140mm , 14.0cm )

  • Color: Black

  • Master Carton Units: 2.0

  • Master Carton Weight: 14.33lbs. ( 6.5 )

  • Units per Pallet: 96.0

  • SCC Codes: 1073130432934 0

Environmental
  • Operating Environment: 32 - 104 °F ( 0 - 40 °C )

  • Operating Relative Humidity: 0 - 95 %

  • Operating Elevation: 0-10000ft ( 0-3000meters )

  • Storage Temperature: -20 - 50 °C

  • Storage Relative Humidity: 0 - 95 %

  • Storage Elevation

    0-50000ft ( 0-15000meters )
  • Audible noise at 1 meter from surface of unit

    40.0dBA
Conformance
  • Approvals

    California (CEC) Battery Charger, cTUVus, ENERGY STAR (USA), FCC Part 15 Class B
  • Equipment protection policy

    Lifetime : $75000
  • Standard warranty: 3 years repair or replace

Sustainable Offer Status
  • RoHS: Compliant

  • REACH: REACH: Contains No SVHCs