Peerless-AV’s Supreme Full Service Video Wall Mount raises the bar of excellence with an enhanced feature set centered on ease of install and display alignment. With the addition of tool-less lateral micro-adjustment, the Supreme offers 1.5" of fine tune adjustment on each of the X, Y and Z axis. Serviceability is easier than ever before with single hand pop-out release features on the top and bottom of the mount. Reusable spacers can be used for both portrait and landscape applications resulting in a faster install and lower cost. Enhanced cable management allows the cables to effortlessly travel in and out with the display, while the quick release accessory provides quick access in recessed applications without risking display damage or searching for hidden pull strings.
Note:
Minimum to Maximum Screen Size: 46" to 60"
VESA Pattern: 200 x 200, 300 x 300, 300 x 200, 400 x 300 and 400 x 400
Weight Capacity: 125lb (56.8kg)
Color: Black
Finish: Powder Coat
Distance from Wall: 3.90" (99mm)
Increlock Increments: NS
Security Features: Security Hardware
Product Dimensions: 21.25 X 21.25 X 3.90" (540 X 540 X 99mm)
Shipping Weight: 29.6lb (13.6kg)
Ship Dimensions: 24.5 x 5.5 x 28.25" (622.3 x 139.7 x 717.6mm)
UPC Code: 735029308669