Firebox T70 Network Security/Firewall Appliance

Trade-up your older generation WatchGuard appliance and get the The WatchGuard Firebox T70 at a great price. The T70 is the only tabletop appliance available today that provides full UTM protection at over 1 Gbps, and is ideal for SMB and distributed enterprise networks. With these industry-leading tabletop speeds, the WatchGuard T70 is the only tabletop appliance that can keep up with fiber broadband speeds. The WatchGuard T70 also includes 2 Power over Ethernet (PoE) ports to power peripheral devices such as access points and security cameras, allowing administrators to extend the reach of their networks without having to run costly AC power to remote devices.

Manufacturer Part Number
WGT70673-US
EAN/UPC
0654522005113,654522005113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

THROUGHPUT

Firewall throughput up to 4 Gbps

VPN throughput 740 Mbps

AV throughput 1.2 Gbps

IPS throughput 1.5 Gbps

UTM throughput over 1 Gbps

Interfaces 10/100/1000 8

I/O interfaces 1 SRL/2 USB

Power over Ethernet (PoE) 2 ports

Concurrent connections (bi-directional) 800,000

New connections per second 27,000

VLANs 75

Authenticated users limit 500

VPN TUNNELS

Branch Office VPN 50

Mobile VPN IPSec 60 Mobile VPN IPSec & SSL/L2TP 60

SECURITY FEATURES

Firewall Stateful packet inspection, deep packet inspection, proxy firewall

Application proxies HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3

Threat protection DoS attacks, fragmented packets, blended threats and more

VoIP H.323, SIP, call setup and session security
 
Filtering options Browser Safe Search, YouTube for Schools, Google for Business

Security subscriptions APT Blocker, IPS, Gateway AV, WebBlocker, App Control, Data Loss Prevention, Reputation Enabled Defense, Mobile Security, Network Discovery, spamBlocker

MANAGEMENT

Logging and notifications WatchGuard, Syslog, SNMP v2/v3

User interfaces Centralized console (WSM), Web UI, scriptable CLI
Reporting

WatchGuard Dimension includes over 100 pre-defined reports, executive summary and visibility tools

STANDARD NETWORKING

QoS 8 priority queues, DiffServ, modified strict queuing

IP address assignment Static, DHCP (server, client, relay), PPPoE, DynDNS

NAT Static, dynamic, 1:1, IPSec traversal, policy-based

Other features Static routing, port Independence, transparent/drop-in mode

CERTIFICATIONS

Security Pending: ICSA Firewall, ICSA IPSec VPN, CC EAL4+, FIPS 10-2

Safety UL CAN/CSA, UL, CB

Network IPv6 Ready Gold (routing)

Hazardous substance control WEEE, RoHS, REACH

VPN & AUTHENTICATION

Encryption DES, 3DES, AES 128-, 192-, 256-bit

IPSec SHA-2, IKE pre-shared key, 3rd party cert

Single sign-on Windows, Mac OS X, mobile operating systems, RADIUS

Authentication RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID, internal database, Duo, SMS Passcode

PHYSICAL AND POWER SPECIFICATIONS
 
Product Dimensions 9.17” x 8.07” x 1.89” (233 x 205.5 x 48 mm)

Shipping Dimension 12.13” x 10.28” x 7.13” (308 x 261 x 181mm)

Shipping Weight  8 lbs (3.63 kg)

AC Power 90-240 VAC Autosensing

Power Consumption U.S. 120 Watts (max), 409 BTU/hr (max)

Power over Ethernet 802.3at - 25W per port

Rack Mountable No

ENVIRONMENT

OPERATING

Temperature

32° F to 104° F 0° C to 40° C

Relative Humidity

5% to 90% non-condensing

Altitude

0 to 9,843 ft at 95° F (3,000 m at 35° C)

STORAGE

Temperature

-40° F to 158° F -40° C to 70° C

Relative Humidity

5% to 90% non-condensing

Altitude

0 to 15,000 ft at 95° F (4,570 m at 35° C)

MTBF 65,000 hours at 77° F (25° C )