Privacy Filter for Apple iPad Air 1/2/Pro 9.7 Portrait

3M privacy and protection products work simply and beautifully on most of today's touch-enabled devices to help protect your screens, and help keep the information displayed on them private. Thinner and more responsive to touch than ever offered before from 3M, our privacy filters give your high-resolution side view screen protection from visual hackers.

Manufacturer Part Number
98044062143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Reflective‎: ‎ No
Catalog Number‎: ‎ PFTAP001
Colour‎: ‎ Black
Device Brand‎: ‎ Apple
Device Model Name‎: ‎ Apple iPad Air 1/2
Device Type‎: ‎ Tablets
Durable Screen Protection‎: ‎ Yes
Filter Type‎: ‎ Frameless
Orientation‎: ‎ Portrait
Privacy‎: ‎ Yes
Reduces Glare‎: ‎ Yes
Scratch Resistant‎: ‎ Yes
Screen Attachment‎: ‎ Adhesive Strips
Touch Compatibility‎: ‎ Touch
Viewing Area Dimensions - Metric (width x height)‎: ‎ 236 mm x 165 mm