NVIDIA GeForce GTX 1060 GAMING ACX 3.0 Graphic Card

The EVGA GeForce GTX 1060 graphics card is loaded with innovative new gaming technologies, making it the perfect choice for the latest high-definition games. Powered by NVIDIA Pascal, the most advanced GPU architecture ever created, the GeForce GTX 1060 delivers brilliant performance that opens the door to virtual reality and beyond.

These cards also feature EVGA ACX 3.0 cooling technology. EVGA ACX 3.0 once again brings new and exciting features to the award winning EVGA ACX cooling technology. SHP gives increased heatpipes and copper contact area for cooler operation, and optimized fan curve for even quieter gaming. Of course, ACX 3.0 coolers also feature optimized swept fan blades, double ball bearings and an extreme low power motor, delivering more air flow with less power, unlocking additional power for the GPU.

Manufacturer Part Number
06G-P4-6262-KR
EAN/UPC
0843368043070,843368043070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1060 6GB
  • 1280 Pixel Pipelines
  • 1506 MHz Base Clock
  • 1708 MHz Boost Clock
  • 120.5GT/s Texture Fill Rate

Memory

  • 6144 MB, 192 bit GDDR5
  • 8008 MHz (effective)
  • 192 GB/s Memory Bandwidth

Cooling

  • ACX 3.0

Interface

  • PCI-E 3.0 16x
  • DVI-D, DisplayPort, DisplayPort, DisplayPort, HDMI

Resolution & Refresh

Max Monitors Supported: 4

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 10.5in - 266.7mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 400 Watt power supply.
  • An available 8-pin PCI-E power connector
  • Total Power Draw : 120 Watts
Product Warranty

This product comes with a 3 year warranty. Registration is recommended.