1T-CT-653/1T-CT-654A HDMI over Single Cat.5e/Cat.6 system consists of a 1T-CT-653 Transmitter coupled with a 1T-CT-654A Receiver (each purchased separately) which employs HDMI v1.4 capability and HDBaseT 5Play™ technology to allow transmission of uncompressed, 1080p high definition television signals over a single Cat.5e or Cat.6 cable. HDMI v1.4 signals - including 3D and 4k UHD formats - are supported and the system will also allow DVI signal transmission with appropriate DVI to HDMI Cable adapters. In addition, embedded LPCM 7.1CH, Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio capability is standard. Control signals can be passed via Ethernet, Infrared or RS-232. The 1T-CT-653/1T-CT-654A system can achieve signal distribution distances of up to 100 meters (325 feet) for uncompressed 1080p signals without signal degradation. Power over HDBaseT (PoH) support allows the Receiver to be powered by a PoH Transmitter (1T-CT-653, MX-8488) if a local power connection is not available.
Note:
Video I/O
1T-CT-653 Tx-HDMI Input 1x via HDMI Connector
1T-CT-654A Rx-HDMI Output 1x via HDMI Connector
Cat.5e/Cat.6 Cable I/O
1T-CT-653 Tx – Cat.5e/Cat.6 1x via RJ45 Connector
1T-CT-654A Rx – Cat.5e/Cat.6 1x via RJ45 Connector
Additional I/O
Connectors (each unit) 1x LAN RJ45, 1x DB9 RS-232,
2x 3.5mm mini-jack (Infrared)
Signals & Protocols
Industry Standards HDMI v1.4 (3D, 4k), HDCP,
DVI 1.0, IR, RS-232, Ethernet
Video Performance
Maximum Resolution HD up to 1080p@60Hz/36bit,
UHD to 4k@30Hz, PC to WUXGA
Audio Support
Formats Supported LPCM 7.1CH, Dolby TrueHD, Dolby
Digital Plus & DTS-HD Master
HDBaseT Support
Maximum Bandwidth 10.2Gbps/300MHz
Maximum Range
1T-CT-653/654A Tx/Rx System 100m (325 ft.)
Cable Requirements (T/R)
Ethernet Cable, Twisted Pair Highest Quality Single Cat.5e or
Cat.6 Cable