Conference Room Monitor - C5517H

Bring incredible viewing to your conference rooms with a 55-inch monitor that’s perfect for small meetings with an audience of 4-8 people.

  • Outstanding view: Count on a display that’s optimized for fonts and keeps text sharp and clear. Plus, Dell Display Manager software enables customized screen layouts.
  • Simple and convenient: DisplayPort, HDMI and VGA ports enable easy connectivity to most PCs for hassle-free presentations.
  • Amazing reliability: Enjoy peace of mind from the makers of the No. 1 monitor brand worldwide.

Manufacturer Part Number
C5517H
EAN/UPC
0884116247494,884116247494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height
30.9 in (with stand)
Width
48.9 in (with stand)
Color Support
16.7 Million
Cable(s) included
Power / DP-DP / VGA / HDMI / USB 3.0
Dot Pitch
0.21 mm x 0.63 mm
Image Brightness
350 cd/m2 (typical)
Power
100 VAC to 240 VAC / 50 Hz or 60 Hz ± 3 Hz / 2.5 A (Max)
Product Description
Dell Conference Room Monitor - C5517H
Depth
9.4 in (with stand)
Weight
70.8 lbs (With Packaging)
Built-in Devices
Integrated speakers (2 x 10W)
Image Aspect Ratio
Widescreen (16:9)
Max Resolution
1920 x 1080 at 60 Hz
Response Time
8ms Typical (Gray to Gray)